H4187RBYA -- H4 187R 0.1% 15PPM HOLSWORTHY - TE CONNECTIVITY
TE Connectivity
H4 187R 0.1% 15Ppm Holsworthy - Te Connectivity
H4187RBYA
Description
H4 187R 0.1% 15PPM
Description
H4 187R 0.1% 15PPM
Suppliers
H4 187R 0.1% 15Ppm Holsworthy - Te Connectivity
95X4699
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
95X4699 |
|
Product Name
|
H4 187R 0.1% 15Ppm Holsworthy - Te Connectivity |
Unlock Full Specs
to access all available technical data
Similar Products
Geometry
Straight
Voltage Rating
125 volts
Current Rating
15.0 amps
View Details
Douglas Electrical Components
Connector Type
Coaxial Connector; Military Connector
Mounting
Bulkhead
Contact Size (AWG)
22 AWG
View Details