H416K2BCA -- H4 16K2 0.1% 50PPM HOLSWORTHY - TE CONNECTIVITY
TE Connectivity
H4 16K2 0.1% 50Ppm Holsworthy - Te Connectivity
H416K2BCA
Description
H4 16K2 0.1% 50PPM
Description
H4 16K2 0.1% 50PPM
Suppliers
H4 16K2 0.1% 50Ppm Holsworthy - Te Connectivity
95X4568
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
95X4568 |
|
Product Name
|
H4 16K2 0.1% 50Ppm Holsworthy - Te Connectivity |
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
Board Mount Connector; PC Card Connector
Gender
Female / Jack
Termination
Through Hole
View Details
Shenzhen QH Industrial Co., Ltd
Termination
Magnetic
Voltage Rating
12 volts
Current Rating
1.0 to 3.0 amps
View Details
Douglas Electrical Components
Connector Type
Coaxial Connector; Military Connector
Mounting
Bulkhead
Contact Size (AWG)
20 AWG
View Details
Connector Type
Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry
Straight
Termination
Crimp
View Details