H415R4BZA -- H4 15R4 0.1% 100PPM HOLSWORTHY - TE CONNECTIVITY
TE Connectivity
H4 15R4 0.1% 100Ppm Holsworthy - Te Connectivity
H415R4BZA
Description
H4 15R4 0.1% 100PPM
Description
H4 15R4 0.1% 100PPM
Suppliers
H4 15R4 0.1% 100Ppm Holsworthy - Te Connectivity
95X4535
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
95X4535 |
|
Product Name
|
H4 15R4 0.1% 100Ppm Holsworthy - Te Connectivity |
Unlock Full Specs
to access all available technical data
Similar Products
Geometry
Straight
Voltage Rating
250 volts
Current Rating
20.0 amps
View Details
Douglas Electrical Components
Connector Type
Coaxial Connector; Military Connector
Mounting
Bulkhead
Contact Size (AWG)
20 AWG
View Details