H4130KBZA -- H4 130K 0.1% 100PPM HOLSWORTHY - TE CONNECTIVITY
TE Connectivity
H4 130K 0.1% 100Ppm Holsworthy - Te Connectivity
H4130KBZA
Description
H4 130K 0.1% 100PPM
Description
H4 130K 0.1% 100PPM
Suppliers
H4 130K 0.1% 100Ppm Holsworthy - Te Connectivity
95X4432
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
95X4432 |
|
Product Name
|
H4 130K 0.1% 100Ppm Holsworthy - Te Connectivity |
Unlock Full Specs
to access all available technical data
Similar Products
Termination
Screw
Mounting
Cable Mount
Voltage Rating
250 volts
View Details
Connector Type
Military Connector
Gender
Female / Jack
Contact Size (AWG)
20 AWG
View Details