H412K1BYA -- H4 12K1 0.1% 15PPM HOLSWORTHY - TE CONNECTIVITY
TE Connectivity
H4 12K1 0.1% 15Ppm Holsworthy - Te Connectivity
H412K1BYA
Description
H4 12K1 0.1% 15PPM
Description
H4 12K1 0.1% 15PPM
Suppliers
H4 12K1 0.1% 15Ppm Holsworthy - Te Connectivity
95X4345
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
95X4345 |
|
Product Name
|
H4 12K1 0.1% 15Ppm Holsworthy - Te Connectivity |
Unlock Full Specs
to access all available technical data
Similar Products
Geometry
Straight
Voltage Rating
125 volts
Current Rating
15.0 amps
View Details
Douglas Electrical Components
Connector Type
Coaxial Connector; Military Connector
Mounting
Bulkhead
Contact Size (AWG)
8 AWG
View Details
Connector Type
Circular / Cylindrical Connectors
Contact Size (AWG)
18 to 24 AWG
View Details