H412K1BCA -- H4 12K1 0.1% 50PPM HOLSWORTHY - TE CONNECTIVITY
TE Connectivity
H4 12K1 0.1% 50Ppm Holsworthy - Te Connectivity
H412K1BCA
Description
H4 12K1 0.1% 50PPM
Description
H4 12K1 0.1% 50PPM
Suppliers
H4 12K1 0.1% 50Ppm Holsworthy - Te Connectivity
95X4343
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
95X4343 |
|
Product Name
|
H4 12K1 0.1% 50Ppm Holsworthy - Te Connectivity |
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
Circular / Cylindrical Connectors
Voltage Rating
1000 volts
Current Rating
1135.0 amps
View Details
Mounting
Inline, Panel/Bulkhead
Current Rating
180.0 to 350.0 amps
Contact Size (AWG)
6 AWG
View Details
4 suppliers
Gender
Male / Plug; Female / Jack
Geometry
Straight
Termination
Quick connect
View Details
3 suppliers