H4124RBYA -- H4 124R 0.1% 15PPM HOLSWORTHY - TE CONNECTIVITY
TE Connectivity
H4 124R 0.1% 15Ppm Holsworthy - Te Connectivity
H4124RBYA
Description
H4 124R 0.1% 15PPM
Description
H4 124R 0.1% 15PPM
Suppliers
H4 124R 0.1% 15Ppm Holsworthy - Te Connectivity
95X4390
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
95X4390 |
|
Product Name
|
H4 124R 0.1% 15Ppm Holsworthy - Te Connectivity |
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
Board Mount Connector
Geometry
Right Angle
Mounting
PC Mount
View Details
Douglas Electrical Components
Connector Type
Coaxial Connector; Military Connector
Mounting
Bulkhead
Contact Size (AWG)
8 AWG
View Details
Connector Type
Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Coupling / Adapter
Coupling / Adapter
Voltage Rating
500 volts
View Details