H4124RBCA -- H4 124R 0.1% 50PPM HOLSWORTHY - TE CONNECTIVITY
TE Connectivity
H4 124R 0.1% 50Ppm Holsworthy - Te Connectivity
H4124RBCA
Description
H4 124R 0.1% 50PPM
Description
H4 124R 0.1% 50PPM
Suppliers
H4 124R 0.1% 50Ppm Holsworthy - Te Connectivity
95X4388
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
95X4388 |
|
Product Name
|
H4 124R 0.1% 50Ppm Holsworthy - Te Connectivity |
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
Circular / Cylindrical Connectors
Voltage Rating
1000 volts
Current Rating
1135.0 amps
View Details
Mounting
Inline, Panel/Bulkhead
Current Rating
55.0 to 240.0 amps
View Details
4 suppliers
SCHURTER Inc
Msm Cs 19, Metal Switch With Ceramic Actuator, Switching Voltage Up To 30 Vdc / 250 Vac, 19 Mm, Stainless Steel, Bl, 125 / 250 Vac, 1250 W, 1 Pole, N.o. / N.c., Backlighted Blue, Quick Connect Term...
View Details