TE Connectivity Hood, Size 3A, Side Entry, Zinc; Product Range Amp Te Connectivity H3A-MTS-M20

Description
HOOD, SIZE 3A, SIDE ENTRY, ZINC; Product Range:HDC Series; Cable Exit Angle:90°; Connector Body Material:Zinc Alloy Body; For Use With:TE H3A Series Size 1 Heavy Duty Connectors; Locking Type:-; Rectangular Shell Size:3A RoHS Compliant: Yes
Description
HOOD, SIZE 3A, SIDE ENTRY, ZINC; Product Range:HDC Series; Cable Exit Angle:90°; Connector Body Material:Zinc Alloy Body; For Use With:TE H3A Series Size 1 Heavy Duty Connectors; Locking Type:-; Rectangular Shell Size:3A RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Hood, Size 3A, Side Entry, Zinc; Product Range Amp Te Connectivity - 72Y2667 - Newark, An Avnet Company
Chicago, IL, United States
Hood, Size 3A, Side Entry, Zinc; Product Range Amp Te Connectivity
72Y2667
Hood, Size 3A, Side Entry, Zinc; Product Range Amp Te Connectivity 72Y2667
HOOD, SIZE 3A, SIDE ENTRY, ZINC; Product Range:HDC Series; Cable Exit Angle:90°; Connector Body Material:Zinc Alloy Body; For Use With:TE H3A Series Size 1 Heavy Duty Connectors; Locking Type:-; Rectangular Shell Size:3A RoHS Compliant: Yes

HOOD, SIZE 3A, SIDE ENTRY, ZINC; Product Range:HDC Series; Cable Exit Angle:90°; Connector Body Material:Zinc Alloy Body; For Use With:TE H3A Series Size 1 Heavy Duty Connectors; Locking Type:-; Rectangular Shell Size:3A RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 72Y2667
Product Name Hood, Size 3A, Side Entry, Zinc; Product Range Amp Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - EXALIGN™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Square With a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material Cast Iron
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 350 mm (13.78 inch)
Bearing Bore / Ring O.D. 12.6 inch (320 mm)
View Details
Bearing housings - Split pillow blocks – SAF and SAW series - SAF 1507 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 72 mm (2.83 inch)
View Details