TE Connectivity Hood, Size 3A, Top Entry, Zinc; Product Range Amp Te Connectivity H3A-MTG-M20

Description
HOOD, SIZE 3A, TOP ENTRY, ZINC; Product Range:HDC Series; Cable Exit Angle:180°; Connector Body Material:Zinc Alloy Body; For Use With:TE H3A Series Size 1 Heavy Duty Connectors; Locking Type:-; Rectangular Shell Size:3A RoHS Compliant: Yes
Description
HOOD, SIZE 3A, TOP ENTRY, ZINC; Product Range:HDC Series; Cable Exit Angle:180°; Connector Body Material:Zinc Alloy Body; For Use With:TE H3A Series Size 1 Heavy Duty Connectors; Locking Type:-; Rectangular Shell Size:3A RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Hood, Size 3A, Top Entry, Zinc; Product Range Amp Te Connectivity - 72Y2666 - Newark, An Avnet Company
Chicago, IL, United States
Hood, Size 3A, Top Entry, Zinc; Product Range Amp Te Connectivity
72Y2666
Hood, Size 3A, Top Entry, Zinc; Product Range Amp Te Connectivity 72Y2666
HOOD, SIZE 3A, TOP ENTRY, ZINC; Product Range:HDC Series; Cable Exit Angle:180°; Connector Body Material:Zinc Alloy Body; For Use With:TE H3A Series Size 1 Heavy Duty Connectors; Locking Type:-; Rectangular Shell Size:3A RoHS Compliant: Yes

HOOD, SIZE 3A, TOP ENTRY, ZINC; Product Range:HDC Series; Cable Exit Angle:180°; Connector Body Material:Zinc Alloy Body; For Use With:TE H3A Series Size 1 Heavy Duty Connectors; Locking Type:-; Rectangular Shell Size:3A RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 72Y2666
Product Name Hood, Size 3A, Top Entry, Zinc; Product Range Amp Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - MINI™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Spheric Bearing
Housing Bore / Bearing O.D. 8 to 15 mm (0.3150 to 0.5906 inch)
Material AlMgSi12
View Details
Bearing housings - Split plummer block housings – SNLN 30 series - SNLN 3024 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 180 mm (7.09 inch)
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 19.05 mm (0.7500 inch)
Bearing Bore / Ring O.D. 0.5000 inch (12.7 mm)
View Details