TE Connectivity Hood, Size 24B, Top Entry, Aluminium; Heavy Duty Connector Type Amp Te Connectivity H24B-TSH-M32

Description
HOOD, SIZE 24B, TOP ENTRY, ALUMINIUM; Heavy Duty Connector Type:Hood, Side Entry; Connector Body Material:Aluminum Alloy Body; Locking Type:-; Rectangular Shell Size:24B; For Use With:TE HB Series Size 24B Heavy Duty Connectors RoHS Compliant: Yes
Description
HOOD, SIZE 24B, TOP ENTRY, ALUMINIUM; Heavy Duty Connector Type:Hood, Side Entry; Connector Body Material:Aluminum Alloy Body; Locking Type:-; Rectangular Shell Size:24B; For Use With:TE HB Series Size 24B Heavy Duty Connectors RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Hood, Size 24B, Top Entry, Aluminium; Heavy Duty Connector Type Amp Te Connectivity - 72Y2663 - Newark, An Avnet Company
Chicago, IL, United States
Hood, Size 24B, Top Entry, Aluminium; Heavy Duty Connector Type Amp Te Connectivity
72Y2663
Hood, Size 24B, Top Entry, Aluminium; Heavy Duty Connector Type Amp Te Connectivity 72Y2663
HOOD, SIZE 24B, TOP ENTRY, ALUMINIUM; Heavy Duty Connector Type:Hood, Side Entry; Connector Body Material:Aluminum Alloy Body; Locking Type:-; Rectangular Shell Size:24B; For Use With:TE HB Series Size 24B Heavy Duty Connectors RoHS Compliant: Yes

HOOD, SIZE 24B, TOP ENTRY, ALUMINIUM; Heavy Duty Connector Type:Hood, Side Entry; Connector Body Material:Aluminum Alloy Body; Locking Type:-; Rectangular Shell Size:24B; For Use With:TE HB Series Size 24B Heavy Duty Connectors RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 72Y2663
Product Name Hood, Size 24B, Top Entry, Aluminium; Heavy Duty Connector Type Amp Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - UNI™ - GGB
Specs
Housing Type 4-Bolt Flange; Pillow / Plummer Block (One-piece); Horizontal and Vertical Attachments and a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material GGG40
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 95 mm (3.74 inch)
Bearing Bore / Ring O.D. 3.35 inch (85 mm)
View Details
Bearing housings - Split plummer block housings – SONL series - SONL 217-517 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 150 mm (5.91 inch)
View Details