TE Connectivity Base, Size 24B, Top Entry, Aluminium; Heavy Duty Connector Type Amp Te Connectivity H24B-AG

Description
BASE, SIZE 24B, TOP ENTRY, ALUMINIUM; Heavy Duty Connector Type:Base, Bulkhead Mount, Top Entry; Connector Body Material:Aluminum Alloy Body; Locking Type:2 Lever; Rectangular Shell Size:24B; Product Range:HDC Series RoHS Compliant: Yes
Description
BASE, SIZE 24B, TOP ENTRY, ALUMINIUM; Heavy Duty Connector Type:Base, Bulkhead Mount, Top Entry; Connector Body Material:Aluminum Alloy Body; Locking Type:2 Lever; Rectangular Shell Size:24B; Product Range:HDC Series RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Base, Size 24B, Top Entry, Aluminium; Heavy Duty Connector Type Amp Te Connectivity - 72Y2661 - Newark, An Avnet Company
Chicago, IL, United States
Base, Size 24B, Top Entry, Aluminium; Heavy Duty Connector Type Amp Te Connectivity
72Y2661
Base, Size 24B, Top Entry, Aluminium; Heavy Duty Connector Type Amp Te Connectivity 72Y2661
BASE, SIZE 24B, TOP ENTRY, ALUMINIUM; Heavy Duty Connector Type:Base, Bulkhead Mount, Top Entry; Connector Body Material:Aluminum Alloy Body; Locking Type:2 Lever; Rectangular Shell Size:24B; Product Range:HDC Series RoHS Compliant: Yes

BASE, SIZE 24B, TOP ENTRY, ALUMINIUM; Heavy Duty Connector Type:Base, Bulkhead Mount, Top Entry; Connector Body Material:Aluminum Alloy Body; Locking Type:2 Lever; Rectangular Shell Size:24B; Product Range:HDC Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 72Y2661
Product Name Base, Size 24B, Top Entry, Aluminium; Heavy Duty Connector Type Amp Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - EXALIGN™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Square With a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material Cast Iron
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 85 mm (3.35 inch)
Bearing Bore / Ring O.D. 2.95 inch (75 mm)
View Details
Bearing housings - Split pillow blocks – SAF and SAW series - SAF 1507 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 72 mm (2.83 inch)
View Details