TE Connectivity Hood, Size 16B, Top Entry, Aluminium; Heavy Duty Connector Type Amp Te Connectivity H16B-TG-M25

Description
HOOD, SIZE 16B, TOP ENTRY, ALUMINIUM; Heavy Duty Connector Type:Hood, Top Entry; Connector Body Material:Aluminum Alloy Body; Locking Type:Side Clip; Rectangular Shell Size:16B; Product Range:HDC Series; Cable Exit Angle:180° RoHS Compliant: Yes
Datasheet
Description
HOOD, SIZE 16B, TOP ENTRY, ALUMINIUM; Heavy Duty Connector Type:Hood, Top Entry; Connector Body Material:Aluminum Alloy Body; Locking Type:Side Clip; Rectangular Shell Size:16B; Product Range:HDC Series; Cable Exit Angle:180° RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hood, Size 16B, Top Entry, Aluminium; Heavy Duty Connector Type Amp Te Connectivity - 72Y2659 - Newark, An Avnet Company
Chicago, IL, United States
Hood, Size 16B, Top Entry, Aluminium; Heavy Duty Connector Type Amp Te Connectivity
72Y2659
Hood, Size 16B, Top Entry, Aluminium; Heavy Duty Connector Type Amp Te Connectivity 72Y2659
HOOD, SIZE 16B, TOP ENTRY, ALUMINIUM; Heavy Duty Connector Type:Hood, Top Entry; Connector Body Material:Aluminum Alloy Body; Locking Type:Side Clip; Rectangular Shell Size:16B; Product Range:HDC Series; Cable Exit Angle:180° RoHS Compliant: Yes

HOOD, SIZE 16B, TOP ENTRY, ALUMINIUM; Heavy Duty Connector Type:Hood, Top Entry; Connector Body Material:Aluminum Alloy Body; Locking Type:Side Clip; Rectangular Shell Size:16B; Product Range:HDC Series; Cable Exit Angle:180° RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 72Y2659
Product Name Hood, Size 16B, Top Entry, Aluminium; Heavy Duty Connector Type Amp Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - EXALIGN™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Square With a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material Cast Iron
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 16 mm (0.6299 inch)
Bearing Bore / Ring O.D. 0.4724 inch (12 mm)
View Details
Bearing housings - Split plummer block housings – SNLN 30 series - SNLN 3024 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 180 mm (7.09 inch)
View Details