TE Connectivity Circular Power Connectors H1131011501-000

Description
Configuration Features Number of Positions : 1 Number of Power Positions : 1 Number of Signal Positions : 0 Contact Features Contact Current Rating (Max) (AMP) : 350 Dimensions Wire Size (MMSQ) : 95 Electrical Characteristics Operating Voltage (VDC) : 1500 Housing Features Housing Color : Black Housing Material : Nylon 66 GF Industry Standards UL Flammability Rating : UL 94V-0 Operation/Applicatio n Circuit Application : Power Shielded : No Packaging Features Packaging Method : Box & Tray Product Type Features Circular Connector Shell Type : All Plastic Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Plug Connector System : Cable-to-Panel Sealable : Yes Termination Features Termination Method to Wire & Cable : Crimp & Clamp Usage Conditions Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]
Request a Quote Datasheet
Description
Configuration Features Number of Positions : 1 Number of Power Positions : 1 Number of Signal Positions : 0 Contact Features Contact Current Rating (Max) (AMP) : 350 Dimensions Wire Size (MMSQ) : 95 Electrical Characteristics Operating Voltage (VDC) : 1500 Housing Features Housing Color : Black Housing Material : Nylon 66 GF Industry Standards UL Flammability Rating : UL 94V-0 Operation/Applicatio n Circuit Application : Power Shielded : No Packaging Features Packaging Method : Box & Tray Product Type Features Circular Connector Shell Type : All Plastic Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Plug Connector System : Cable-to-Panel Sealable : Yes Termination Features Termination Method to Wire & Cable : Crimp & Clamp Usage Conditions Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Power Connectors - H1131011501-000 - TE Connectivity
Berwyn, PA, United States
Circular Power Connectors
H1131011501-000
Circular Power Connectors H1131011501-000
Configuration Features Number of Positions : 1 Number of Power Positions : 1 Number of Signal Positions : 0 Contact Features Contact Current Rating (Max) (AMP) : 350 Dimensions Wire Size (MMSQ) : 95 Electrical Characteristics Operating Voltage (VDC) : 1500 Housing Features Housing Color : Black Housing Material : Nylon 66 GF Industry Standards UL Flammability Rating : UL 94V-0 Operation/Applicatio n Circuit Application : Power Shielded : No Packaging Features Packaging Method : Box & Tray Product Type Features Circular Connector Shell Type : All Plastic Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Plug Connector System : Cable-to-Panel Sealable : Yes Termination Features Termination Method to Wire & Cable : Crimp & Clamp Usage Conditions Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]

Configuration Features


  • Number of Positions : 1
  • Number of Power Positions : 1
  • Number of Signal Positions : 0

Contact Features


  • Contact Current Rating (Max) (AMP) : 350

Dimensions


  • Wire Size (MMSQ) : 95

Electrical Characteristics


  • Operating Voltage (VDC) : 1500

Housing Features


  • Housing Color : Black
  • Housing Material : Nylon 66 GF

Industry Standards


  • UL Flammability Rating : UL 94V-0

Operation/Application


  • Circuit Application : Power
  • Shielded : No

Packaging Features


  • Packaging Method : Box & Tray

Product Type Features


  • Circular Connector Shell Type : All Plastic
  • Connector & Contact Terminates To : Wire & Cable
  • Connector & Housing Type : Plug
  • Connector System : Cable-to-Panel
  • Sealable : Yes

Termination Features


  • Termination Method to Wire & Cable : Crimp & Clamp

Usage Conditions


  • Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Power Connectors
Product Number H1131011501-000
Product Name Circular Power Connectors
Applications Residential
Unlock Full Specs
to access all available technical data

Similar Products

Solar Connectors - 1-2475430-1 - TE Connectivity
Specs
Applications Residential
Standards / Certifications RoHS
View Details
 - 1-1877069-8 - Powell Electronics, Inc.
TE Connectivity
Specs
Device Type Receptacle
View Details