Configuration Features Number of Positions : 1 Number of Power Positions : 1
Contact Features Contact Current Rating (Max) (AMP) : 250 Contact Protection : Without Contact Type : Socket
Dimensions Assembly Length (MM) : 78.5 Wire Size (MMSQ) : 70
Electrical Characteristics Operating Voltage (VAC) : 1500 Operating Voltage (VDC) : 1500
Housing Features Housing Color : Black Housing Material : Nylon 66 GF
Industry Standards UL Flammability Rating : UL 94V-0
Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Mating Alignment : With Mating Retention : With
Operation/Applicatio
n Circuit Application : Power Shielded : No
Packaging Features Packaging Method : Box & Tray
Product Type Features Assembly Requirement : Factory Assembled Circular Connector Shell Type : All Plastic Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Plug Connector Product Type : Connector Assembly Connector System : Cable-to-Panel Sealable : Yes
Termination Features Termination Method to Wire & Cable : Crimp
Usage Conditions Operating Temperature Range : -40 - 125 DEGC [-40 - 257 DEGF ]
Configuration Features
- Number of Positions : 1
- Number of Power Positions : 1
Contact Features
- Contact Current Rating (Max) (AMP) : 250
- Contact Protection : Without
- Contact Type : Socket
Dimensions
- Assembly Length (MM) : 78.5
- Wire Size (MMSQ) : 70
Electrical Characteristics
- Operating Voltage (VAC) : 1500
- Operating Voltage (VDC) : 1500
Housing Features
- Housing Color : Black
- Housing Material : Nylon 66 GF
Industry Standards
- UL Flammability Rating : UL 94V-0
Mechanical Attachment
- Connector Mounting Type : Free-Hanging (In-Line)
- Mating Alignment : With
- Mating Retention : With
Operation/Application
- Circuit Application : Power
- Shielded : No
Packaging Features
- Packaging Method : Box & Tray
Product Type Features
- Assembly Requirement : Factory Assembled
- Circular Connector Shell Type : All Plastic
- Connector & Contact Terminates To : Wire & Cable
- Connector & Housing Type : Plug
- Connector Product Type : Connector Assembly
- Connector System : Cable-to-Panel
- Sealable : Yes
Termination Features
- Termination Method to Wire & Cable : Crimp
Usage Conditions
- Operating Temperature Range : -40 - 125 DEGC [-40 - 257 DEGF ]