TE Connectivity Circular Power Connectors H1121000401-000

Description
Configuration Features Number of Positions : 1 Number of Power Positions : 1 Contact Features Contact Current Rating (Max) (AMP) : 250 Contact Protection : Without Contact Type : Socket Dimensions Assembly Length (MM) : 78.5 Wire Size (MMSQ) : 70 Electrical Characteristics Operating Voltage (VAC) : 1500 Operating Voltage (VDC) : 1500 Housing Features Housing Color : Orange Housing Material : Nylon 66 GF Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Mating Alignment : With Mating Retention : With Operation/Applicatio n Circuit Application : Power Shielded : No Packaging Features Packaging Method : Box & Tray Product Type Features Assembly Requirement : Factory Assembled Circular Connector Shell Type : All Plastic Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Plug Connector Product Type : Connector Assembly Connector System : Cable-to-Panel Sealable : Yes Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]
Request a Quote
Description
Configuration Features Number of Positions : 1 Number of Power Positions : 1 Contact Features Contact Current Rating (Max) (AMP) : 250 Contact Protection : Without Contact Type : Socket Dimensions Assembly Length (MM) : 78.5 Wire Size (MMSQ) : 70 Electrical Characteristics Operating Voltage (VAC) : 1500 Operating Voltage (VDC) : 1500 Housing Features Housing Color : Orange Housing Material : Nylon 66 GF Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Mating Alignment : With Mating Retention : With Operation/Applicatio n Circuit Application : Power Shielded : No Packaging Features Packaging Method : Box & Tray Product Type Features Assembly Requirement : Factory Assembled Circular Connector Shell Type : All Plastic Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Plug Connector Product Type : Connector Assembly Connector System : Cable-to-Panel Sealable : Yes Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Circular Power Connectors - H1121000401-000 - TE Connectivity
Berwyn, PA, United States
Circular Power Connectors
H1121000401-000
Circular Power Connectors H1121000401-000
Configuration Features Number of Positions : 1 Number of Power Positions : 1 Contact Features Contact Current Rating (Max) (AMP) : 250 Contact Protection : Without Contact Type : Socket Dimensions Assembly Length (MM) : 78.5 Wire Size (MMSQ) : 70 Electrical Characteristics Operating Voltage (VAC) : 1500 Operating Voltage (VDC) : 1500 Housing Features Housing Color : Orange Housing Material : Nylon 66 GF Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Mating Alignment : With Mating Retention : With Operation/Applicatio n Circuit Application : Power Shielded : No Packaging Features Packaging Method : Box & Tray Product Type Features Assembly Requirement : Factory Assembled Circular Connector Shell Type : All Plastic Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Plug Connector Product Type : Connector Assembly Connector System : Cable-to-Panel Sealable : Yes Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]

Configuration Features


  • Number of Positions : 1
  • Number of Power Positions : 1

Contact Features


  • Contact Current Rating (Max) (AMP) : 250
  • Contact Protection : Without
  • Contact Type : Socket

Dimensions


  • Assembly Length (MM) : 78.5
  • Wire Size (MMSQ) : 70

Electrical Characteristics


  • Operating Voltage (VAC) : 1500
  • Operating Voltage (VDC) : 1500

Housing Features


  • Housing Color : Orange
  • Housing Material : Nylon 66 GF

Industry Standards


  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Connector Mounting Type : Free-Hanging (In-Line)
  • Mating Alignment : With
  • Mating Retention : With

Operation/Application


  • Circuit Application : Power
  • Shielded : No

Packaging Features


  • Packaging Method : Box & Tray

Product Type Features


  • Assembly Requirement : Factory Assembled
  • Circular Connector Shell Type : All Plastic
  • Connector & Contact Terminates To : Wire & Cable
  • Connector & Housing Type : Plug
  • Connector Product Type : Connector Assembly
  • Connector System : Cable-to-Panel
  • Sealable : Yes

Termination Features


  • Termination Method to Wire & Cable : Crimp

Usage Conditions


  • Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Power Connectors
Product Number H1121000401-000
Product Name Circular Power Connectors
Applications Residential
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Connectors - Inlets, Outlets, Modules - 10EAH1-ND - DigiKey
Specs
Device Type Power Entry Module
Configuration IEC; Other
Mounting Style Panel; Flange
View Details
2 suppliers