HOOD, SIZE 10B, TOP ENTRY, ALUMINIUM; Heavy Duty Connector Type:Hood, Side Entry; Connector Body Material:Aluminum Alloy Body; Locking Type:-; Rectangular Shell Size:10B; For Use With:TE HB Series Size 10B Heavy Duty Connectors RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Bearing Rings, Housings, and Flanges |
| Product Number | 72Y2657 |
| Product Name | Hood, Size 10B, Top Entry, Aluminium; Heavy Duty Connector Type Amp Te Connectivity |