TE Connectivity Base, Size 10B, Top Entry, Aluminium; Heavy Duty Connector Type Amp Te Connectivity H10B-AG

Description
BASE, SIZE 10B, TOP ENTRY, ALUMINIUM; Heavy Duty Connector Type:Base, Bulkhead Mount, Top Entry; Connector Body Material:Aluminum Alloy Body; Locking Type:2 Lever; Rectangular Shell Size:10B; Product Range:HDC Series RoHS Compliant: Yes
Description
BASE, SIZE 10B, TOP ENTRY, ALUMINIUM; Heavy Duty Connector Type:Base, Bulkhead Mount, Top Entry; Connector Body Material:Aluminum Alloy Body; Locking Type:2 Lever; Rectangular Shell Size:10B; Product Range:HDC Series RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Base, Size 10B, Top Entry, Aluminium; Heavy Duty Connector Type Amp Te Connectivity - 72Y2654 - Newark, An Avnet Company
Chicago, IL, United States
Base, Size 10B, Top Entry, Aluminium; Heavy Duty Connector Type Amp Te Connectivity
72Y2654
Base, Size 10B, Top Entry, Aluminium; Heavy Duty Connector Type Amp Te Connectivity 72Y2654
BASE, SIZE 10B, TOP ENTRY, ALUMINIUM; Heavy Duty Connector Type:Base, Bulkhead Mount, Top Entry; Connector Body Material:Aluminum Alloy Body; Locking Type:2 Lever; Rectangular Shell Size:10B; Product Range:HDC Series RoHS Compliant: Yes

BASE, SIZE 10B, TOP ENTRY, ALUMINIUM; Heavy Duty Connector Type:Base, Bulkhead Mount, Top Entry; Connector Body Material:Aluminum Alloy Body; Locking Type:2 Lever; Rectangular Shell Size:10B; Product Range:HDC Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 72Y2654
Product Name Base, Size 10B, Top Entry, Aluminium; Heavy Duty Connector Type Amp Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - UNI™ - GGB
Specs
Housing Type 4-Bolt Flange; Pillow / Plummer Block (One-piece); Horizontal and Vertical Attachments and a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material GGG40
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 32 mm (1.26 inch)
Bearing Bore / Ring O.D. 1.1 inch (28 mm)
View Details
Bearing housings - Split plummer block housings – SNLN 30 series - SNLN 3024 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 180 mm (7.09 inch)
View Details