Win Source Part Number: 1363733-H10B-AD-LB
Category: Connectors, Interconnects - Heavy Duty Connectors - Heavy Duty Connector Housings, Hoods, Bases
Temperature Range - Operating: -40°C ~ 125°C
Fake Threat In the Open Market: 36 pct.
MSL Level: 1 (Unlimited)
Mfr: TE Connectivity AMP Connectors
Series: HB
Package: Bulk
Product Status: Active
Features: Cover
Base Product Number: H10B
HTSUS: 8538.90.8180
Size / Dimension: 3.748" L x 1.799" W x 1.173" H (95.20mm x 45.70mm x 29.80mm)
ECCN: EAR99
Style: Bottom Entry
Size: 10B
Connector Type: Base - Panel Mount
Ingress Protection: IP65 - Dust Tight, Water Resistant
Housing Color: Gray
Housing Material: Aluminum Alloy, Die Cast
Lock Location: Locking Clip (1) on Base Bottom
Housing Finish: Powder Coated
CONN BASE BOTTOM ENTRY SZ10B Product overview: H10B-AD-LB from TE Connectivity AMP Connectors is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Heavy Duty Connector - Housings, Hoods, Bases. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 363-H10B-AD-LB can be used for catalog matching and distributor lookup.
Base - Panel Mount Connector Bottom Entry 10B IP65 - Dust Tight, Water Resistant
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | |
|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 1363733-H10B-AD-LB | 363-H10B-AD-LB | A123530-ND |
| Product Name | Connectors, Interconnects - Heavy Duty Connectors - Heavy Duty Connector Housings, Hoods, Bases | Electronic Connector | Heavy Duty Connector Housings, Hoods, Bases |
| Connector Type | Rectangular Connectors, Heavy Duty |