The GTCS28-900M-R10 is a surface-mount, 2-pole ceramic gas discharge tube designed for surge protection in telecommunications and industrial electronics, such as xDSL and RF systems. It has a DC sparkover voltage of 90V with a tolerance of ±20%, an impulse sparkover voltage of 450V at 100 V/µs, and a maximum on-state voltage of 52V. The device handles a 10kA surge current (8x20µs, 10 hits) and 100A for 10x1000µs pulses, with a capacitance of less than 1.2pF and insulation resistance of 10,000 MΩ. It is RoHS compliant and UL 497B recognized. Physical dimensions are 9.0mm × 5.6mm × 1.2mm.
Gas Discharge Tubes - GDTs / Gas Plasma Arrestors 8MM 90V 2POLE SMT GDT Product overview: GTCS28-900M-R10 from TE Connectivity AMP Connectors is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 90V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 90V, Circuit Protection Fuse, Gas Discharge Tube Arresters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 142-GTCS28-900M-R10 can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Fuses |
| Product Number | 142-GTCS28-900M-R10 |
| Product Name | 90V Circuit Protection Fuse |
| Mounting | SMD/SMT |