TE Connectivity Gas Discharge Tube, 2P, 10Ka, 700V; Product Range Raychem Te Connectivity GTCA26-231M-P05

Description
GAS DISCHARGE TUBE, 2P, 10KA, 700V; Product Range:GTCx26 Series; DC Breakover Voltage:230V; GDT Case Style:Axial Leaded; Impulse Discharge Current:5kA; Impulse Sparkover Voltage:700V; Breakover Voltage Max:230V; Capacitance:1pF
Datasheet
Description
GAS DISCHARGE TUBE, 2P, 10KA, 700V; Product Range:GTCx26 Series; DC Breakover Voltage:230V; GDT Case Style:Axial Leaded; Impulse Discharge Current:5kA; Impulse Sparkover Voltage:700V; Breakover Voltage Max:230V; Capacitance:1pF
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Gas Discharge Tube, 2P, 10Ka, 700V; Product Range Raychem Te Connectivity - 24K2052 - Newark, An Avnet Company
Chicago, IL, United States
Gas Discharge Tube, 2P, 10Ka, 700V; Product Range Raychem Te Connectivity
24K2052
Gas Discharge Tube, 2P, 10Ka, 700V; Product Range Raychem Te Connectivity 24K2052
GAS DISCHARGE TUBE, 2P, 10KA, 700V; Product Range:GTCx26 Series; DC Breakover Voltage:230V; GDT Case Style:Axial Leaded; Impulse Discharge Current:5kA; Impulse Sparkover Voltage:700V; Breakover Voltage Max:230V; Capacitance:1pF

GAS DISCHARGE TUBE, 2P, 10KA, 700V; Product Range:GTCx26 Series; DC Breakover Voltage:230V; GDT Case Style:Axial Leaded; Impulse Discharge Current:5kA; Impulse Sparkover Voltage:700V; Breakover Voltage Max:230V; Capacitance:1pF

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 24K2052
Product Name Gas Discharge Tube, 2P, 10Ka, 700V; Product Range Raychem Te Connectivity
Capacitance Type Fixed
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC00120912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.20E-6 microF
View Details
5 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-408-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 470000 microF
View Details
Polypropylene film capacitor - W29(MKP23 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Aluminum Electrolytic Capacitors - 2002-101302U040AA2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers