TE Connectivity Relay, 4Pdt, 125Vdc, 10A, Socket; Contact Configuration Agastat Te Connectivity GPDN

Description
RELAY, 4PDT, 125VDC, 10A, SOCKET; Contact Configuration:4PDT; Coil Voltage:125VDC; Contact Current:10A; Product Range:AGASTAT GP Series; Relay Mounting:Socket; Coil Type:Non Latching; Contact Voltage VAC:-; Contact Voltage VDC:- RoHS Compliant: No
Datasheet
Description
RELAY, 4PDT, 125VDC, 10A, SOCKET; Contact Configuration:4PDT; Coil Voltage:125VDC; Contact Current:10A; Product Range:AGASTAT GP Series; Relay Mounting:Socket; Coil Type:Non Latching; Contact Voltage VAC:-; Contact Voltage VDC:- RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Relay, 4Pdt, 125Vdc, 10A, Socket; Contact Configuration Agastat Te Connectivity - 50B3424 - Newark, An Avnet Company
Chicago, IL, United States
Relay, 4Pdt, 125Vdc, 10A, Socket; Contact Configuration Agastat Te Connectivity
50B3424
Relay, 4Pdt, 125Vdc, 10A, Socket; Contact Configuration Agastat Te Connectivity 50B3424
RELAY, 4PDT, 125VDC, 10A, SOCKET; Contact Configuration:4PDT; Coil Voltage:125VDC; Contact Current:10A; Product Range:AGASTAT GP Series; Relay Mounting:Socket; Coil Type:Non Latching; Contact Voltage VAC:-; Contact Voltage VDC:- RoHS Compliant: No

RELAY, 4PDT, 125VDC, 10A, SOCKET; Contact Configuration:4PDT; Coil Voltage:125VDC; Contact Current:10A; Product Range:AGASTAT GP Series; Relay Mounting:Socket; Coil Type:Non Latching; Contact Voltage VAC:-; Contact Voltage VDC:- RoHS Compliant: No

Supplier's Site Datasheet
Gpdn=Rly,gen,purp,125Vdc Agastat Te Connectivity - 87X9983 - Newark, An Avnet Company
Chicago, IL, United States
Gpdn=Rly,gen,purp,125Vdc Agastat Te Connectivity
87X9983
Gpdn=Rly,gen,purp,125Vdc Agastat Te Connectivity 87X9983
GPDN=RLY,GEN,PURP,12 5VDC

GPDN=RLY,GEN,PURP,125VDC

Supplier's Site
Sheung Wan, Hong Kong
General Purpose Relays
GPDN
General Purpose Relays GPDN
General Purpose Relays 1FormC SPDT 125 VDC

General Purpose Relays 1FormC SPDT 125 VDC

Buy Now Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category High Voltage Relays Electromechanical Relays Electromechanical Relays
Product Number 50B3424 87X9983 GPDN
Product Name Relay, 4Pdt, 125Vdc, 10A, Socket; Contact Configuration Agastat Te Connectivity Gpdn=Rly,gen,purp,125Vdc Agastat Te Connectivity General Purpose Relays
Features Latching
Unlock Full Specs
to access all available technical data

Similar Products

Relays - MMP-RLY-100A-24V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Relay Type Automotive; High Voltage Relay
View Details
Automotive Relays - FTR-P3 (12V car battery) - FCL Components America
Specs
Relay Type Automotive
Mounting TH
View Details