General Purpose Relay SPDT (1 Form C) 125VDC Coil Socketable
LOW SIGNAL RELAYS-PCB GPD
RELAY, SAFETY, SPDT, 220VAC, 48VDC, 10A; Coil Voltage:125VDC; Contact Configuration:SPDT; Product Range:GP Series; Relay Mounting:Socket; Contact Current:10A; Relay Terminals:Quick Connect; Contact Voltage AC Nom:220V; IP Rating:- RoHS Compliant: No
RELAY GEN PURPOSE SPDT 10A 125V
| DigiKey | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Electromechanical Relays | Safety Relays | High Voltage Relays |
| Product Number | A125880-ND | 99F4731 | GPD |
| Product Name | Power Relays, Over 2 Amps | Relay, Safety, Spdt, 220Vac, 48Vdc, 10A; Coil Voltage Agastat Te Connectivity | Relays - Power Relays, Over 2 Amps |
| Relay Type | General | ||
| Mounting | Socketable | Socket or Plug-in Style; Socket | Socket or Plug-in Style; Socketable |
| Poles | Single Pole (SP) | Single Pole (SP) | |
| Throw | Double Throw | Double Throw |