TE Connectivity Power Relays, Over 2 Amps GPB

Description
General Purpose Relay 4PDT (4 Form C) 24VDC Coil Socketable
Request a Quote Datasheet
Description
General Purpose Relay 4PDT (4 Form C) 24VDC Coil Socketable
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Relays, Over 2 Amps - GPB-ND - DigiKey
Thief River Falls, MN, United States
Power Relays, Over 2 Amps
GPB-ND
Power Relays, Over 2 Amps GPB-ND
General Purpose Relay 4PDT (4 Form C) 24VDC Coil Socketable

General Purpose Relay 4PDT (4 Form C) 24VDC Coil Socketable

Buy Now Datasheet
Sheung Wan, Hong Kong
General Purpose Relays
GPB
General Purpose Relays GPB
General Purpose Relays 1FormC SPDT 24VDC

General Purpose Relays 1FormC SPDT 24VDC

Buy Now Datasheet
Shenzhen, China
Relays - Power Relays, Over 2 Amps
GPB
Relays - Power Relays, Over 2 Amps GPB
RELAY GEN PURPOSE 4PDT 10A 24V

RELAY GEN PURPOSE 4PDT 10A 24V

Supplier's Site
Gpb=Relay 24 Vdc Rohs Compliant Agastat Te Connectivity - 94B9006 - Newark, An Avnet Company
Chicago, IL, United States
Gpb=Relay 24 Vdc Rohs Compliant Agastat Te Connectivity
94B9006
Gpb=Relay 24 Vdc Rohs Compliant Agastat Te Connectivity 94B9006
GPB=RELAY 24 VDC ROHS COMPLIANT: NO

GPB=RELAY 24 VDC ROHS COMPLIANT: NO

Supplier's Site

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Electromechanical Relays Electromechanical Relays High Voltage Relays Electromechanical Relays
Product Number GPB-ND GPB GPB 94B9006
Product Name Power Relays, Over 2 Amps General Purpose Relays Relays - Power Relays, Over 2 Amps Gpb=Relay 24 Vdc Rohs Compliant Agastat Te Connectivity
Relay Type General General
Mounting Socketable Socket or Plug-in Style; Socketable
Poles Four Pole (4P)
Unlock Full Specs
to access all available technical data