TE Connectivity Switch, Dip, 8 Position, Spst, Flush Slide; No. Of Circuits Alcoswitch Te Connectivity GDS0804

Description
SWITCH, DIP, 8 POSITION, SPST, FLUSH SLIDE; No. of Circuits:8Circuits; Switch Actuator Style:Slide; Switch Mounting:Surface Mount; Contact Configuration:SPST; Contact Voltage DC Max:24VDC; Contact Current DC Max:25mA RoHS Compliant: Yes
Datasheet
Description
SWITCH, DIP, 8 POSITION, SPST, FLUSH SLIDE; No. of Circuits:8Circuits; Switch Actuator Style:Slide; Switch Mounting:Surface Mount; Contact Configuration:SPST; Contact Voltage DC Max:24VDC; Contact Current DC Max:25mA RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switch, Dip, 8 Position, Spst, Flush Slide; No. Of Circuits Alcoswitch Te Connectivity - 16M2433 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Dip, 8 Position, Spst, Flush Slide; No. Of Circuits Alcoswitch Te Connectivity
16M2433
Switch, Dip, 8 Position, Spst, Flush Slide; No. Of Circuits Alcoswitch Te Connectivity 16M2433
SWITCH, DIP, 8 POSITION, SPST, FLUSH SLIDE; No. of Circuits:8Circuits; Switch Actuator Style:Slide; Switch Mounting:Surface Mount; Contact Configuration:SPST; Contact Voltage DC Max:24VDC; Contact Current DC Max:25mA RoHS Compliant: Yes

SWITCH, DIP, 8 POSITION, SPST, FLUSH SLIDE; No. of Circuits:8Circuits; Switch Actuator Style:Slide; Switch Mounting:Surface Mount; Contact Configuration:SPST; Contact Voltage DC Max:24VDC; Contact Current DC Max:25mA RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
DIP Switches / SIP Switches
GDS0804
DIP Switches / SIP Switches GDS0804
DIP Switches / SIP Switches LOW PROFILE 8 POS

DIP Switches / SIP Switches LOW PROFILE 8 POS

Buy Now Datasheet

Technical Specifications

  Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category DIP Switches DIP Switches
Product Number 16M2433 GDS0804
Product Name Switch, Dip, 8 Position, Spst, Flush Slide; No. Of Circuits Alcoswitch Te Connectivity DIP Switches / SIP Switches
Actuator Specifications Slide Actuator(s)
Unlock Full Specs
to access all available technical data

Similar Products

Rotary Encoded DIP Switches - 337510 - RS Components, Ltd.
Specs
Actuator Specifications Slide Actuator(s)
Number of Positions Available 8
Pole and Throw Specifications Other Type (Special Application)
View Details
DIP Switches - A6S-7102-ND - DigiKey
Aratas America LLC
Specs
Actuator Specifications Slide Actuator(s)
Pole and Throw Specifications Single Pole, Single Throw (SPST)
Terminal Type Surface Mount Technology
View Details
3 suppliers