TE Connectivity DIP Switches / SIP Switches GDS0604

Description
DIP Switches / SIP Switches DIP SW,SLIDE,THRU/HL
Datasheet
Description
DIP Switches / SIP Switches DIP SW,SLIDE,THRU/HL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
DIP Switches / SIP Switches
GDS0604
DIP Switches / SIP Switches GDS0604
DIP Switches / SIP Switches DIP SW,SLIDE,THRU/HL

DIP Switches / SIP Switches DIP SW,SLIDE,THRU/HL

Buy Now Datasheet
Switch, Dip, 6 Pos, Spst, Flush Slide; No. Of Circuits Alcoswitch Te Connectivity - 16M2432 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Dip, 6 Pos, Spst, Flush Slide; No. Of Circuits Alcoswitch Te Connectivity
16M2432
Switch, Dip, 6 Pos, Spst, Flush Slide; No. Of Circuits Alcoswitch Te Connectivity 16M2432
SWITCH, DIP, 6 POS, SPST, FLUSH SLIDE; No. of Circuits:6Circuits; Switch Actuator Style:Slide; Switch Mounting:Surface Mount; Contact Configuration:SPST; Contact Voltage DC Max:24VDC; Contact Current DC Max:25mA; Pitch Spacing:2.54mmRoHS Compliant: Yes

SWITCH, DIP, 6 POS, SPST, FLUSH SLIDE; No. of Circuits:6Circuits; Switch Actuator Style:Slide; Switch Mounting:Surface Mount; Contact Configuration:SPST; Contact Voltage DC Max:24VDC; Contact Current DC Max:25mA; Pitch Spacing:2.54mmRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category DIP Switches DIP Switches
Product Number GDS0604 16M2432
Product Name DIP Switches / SIP Switches Switch, Dip, 6 Pos, Spst, Flush Slide; No. Of Circuits Alcoswitch Te Connectivity
Actuator Specifications Slide Actuator(s)
Unlock Full Specs
to access all available technical data

Similar Products

A6D/A6DR Slide/Piano DIP Switch - A6D-3103 - Aratas America LLC
Specs
Actuator Specifications Slide Actuator(s)
Switch Dimensions 4.4 x 9.7 x 6.6 mm
Terminal Type Other Terminal Type
View Details
4 suppliers
DIP Switch - 2-2319764-8 - TE Connectivity
Specs
Actuator Specifications Side Actuated Lever(s) (Piano)
Number of Positions Available 6
Pole and Throw Specifications Single Pole, Single Throw (SPST)
View Details
2 suppliers