TE Connectivity DIP Switches / SIP Switches GDS02S04

Description
DIP Switches / SIP Switches SPST SLIDE 2POS SMD SWITCH DIP
Datasheet
Description
DIP Switches / SIP Switches SPST SLIDE 2POS SMD SWITCH DIP
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
DIP Switches / SIP Switches
GDS02S04
DIP Switches / SIP Switches GDS02S04
DIP Switches / SIP Switches SPST SLIDE 2POS SMD SWITCH DIP

DIP Switches / SIP Switches SPST SLIDE 2POS SMD SWITCH DIP

Buy Now Datasheet
Dip Switch, 2Pos, Spst, Slide, Smd; No. Of Circuits Alcoswitch Te Connectivity - 46M3491 - Newark, An Avnet Company
Chicago, IL, United States
Dip Switch, 2Pos, Spst, Slide, Smd; No. Of Circuits Alcoswitch Te Connectivity
46M3491
Dip Switch, 2Pos, Spst, Slide, Smd; No. Of Circuits Alcoswitch Te Connectivity 46M3491
DIP SWITCH, 2POS, SPST, SLIDE, SMD; No. of Circuits:2Circuits; Switch Actuator Style:Slide; Switch Mounting:Surface Mount; Contact Configuration:SPST; Contact Voltage DC Max:24V; Contact Current DC Max:25mA; Product Range:GDS Series RoHS Compliant: Yes

DIP SWITCH, 2POS, SPST, SLIDE, SMD; No. of Circuits:2Circuits; Switch Actuator Style:Slide; Switch Mounting:Surface Mount; Contact Configuration:SPST; Contact Voltage DC Max:24V; Contact Current DC Max:25mA; Product Range:GDS Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category DIP Switches DIP Switches
Product Number GDS02S04 46M3491
Product Name DIP Switches / SIP Switches Dip Switch, 2Pos, Spst, Slide, Smd; No. Of Circuits Alcoswitch Te Connectivity
Actuator Specifications Slide Actuator(s)
Unlock Full Specs
to access all available technical data

Similar Products

A6SR Piano DIP Switch - A6SR-2104 - Aratas America LLC
Specs
Actuator Specifications Side Actuated Lever(s) (Piano)
Switch Dimensions 5 x 4.98 x 6 mm
Terminal Type Other Terminal Type
View Details
4 suppliers
DIP Switch - 1825007-9 - TE Connectivity
Specs
Number of Positions Available 10
Features Available in Tape and Reel Packaging
Max Current Rating 0.4000 amps
View Details