TE Connectivity DIP Switches / SIP Switches GDS0204

Description
DIP Switches / SIP Switches SPST SLIDE 2POS SWITCH DIP
Datasheet
Description
DIP Switches / SIP Switches SPST SLIDE 2POS SWITCH DIP
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
DIP Switches / SIP Switches
GDS0204
DIP Switches / SIP Switches GDS0204
DIP Switches / SIP Switches SPST SLIDE 2POS SWITCH DIP

DIP Switches / SIP Switches SPST SLIDE 2POS SWITCH DIP

Buy Now Datasheet
Switch, Dip, 2 Position, Spst, Flush Slide; No. Of Circuits Alcoswitch Te Connectivity - 87K2003 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Dip, 2 Position, Spst, Flush Slide; No. Of Circuits Alcoswitch Te Connectivity
87K2003
Switch, Dip, 2 Position, Spst, Flush Slide; No. Of Circuits Alcoswitch Te Connectivity 87K2003
SWITCH, DIP, 2 POSITION, SPST, FLUSH SLIDE; No. of Circuits:2Circuits; Switch Actuator Style:Slide; Switch Mounting:Surface Mount; Contact Configuration:SPST; Contact Voltage DC Max:24VDC; Contact Current DC Max:25mA RoHS Compliant: Yes

SWITCH, DIP, 2 POSITION, SPST, FLUSH SLIDE; No. of Circuits:2Circuits; Switch Actuator Style:Slide; Switch Mounting:Surface Mount; Contact Configuration:SPST; Contact Voltage DC Max:24VDC; Contact Current DC Max:25mA RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category DIP Switches DIP Switches
Product Number GDS0204 87K2003
Product Name DIP Switches / SIP Switches Switch, Dip, 2 Position, Spst, Flush Slide; No. Of Circuits Alcoswitch Te Connectivity
Actuator Specifications Slide Actuator(s)
Unlock Full Specs
to access all available technical data

Similar Products

DIP Switches - SW937-ND - DigiKey
Aratas America LLC
Specs
Actuator Specifications Slide Actuator(s)
Pole and Throw Specifications Single Pole, Single Throw (SPST)
Terminal Type Surface Mount Technology
View Details
3 suppliers
Rotary Encoded DIP Switches - 334959 - RS Components, Ltd.
Specs
Number of Positions Available 16
View Details
Specs
Pole and Throw Specifications Other Type (Special Application)
Other Pole and Throw BCD Complement
Operating Temp -22 to 185 F (-30 to 85 C)
View Details
DIP Switches - 486-3-160-953TR-ND - DigiKey
Specs
Actuator Specifications Slide Actuator(s)
Pole and Throw Specifications Single Pole, Single Throw (SPST)
Terminal Type Surface Mount Technology
View Details