TE Connectivity DIP Switches / SIP Switches GDP0204

Description
DIP Switches / SIP Switches 2 POS PIANO TAPE SLD
Datasheet
Description
DIP Switches / SIP Switches 2 POS PIANO TAPE SLD
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
DIP Switches / SIP Switches
GDP0204
DIP Switches / SIP Switches GDP0204
DIP Switches / SIP Switches 2 POS PIANO TAPE SLD

DIP Switches / SIP Switches 2 POS PIANO TAPE SLD

Buy Now Datasheet
Switch, Dip, 2 Position, Spst, Piano; No. Of Circuits Alcoswitch Te Connectivity - 23M1144 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Dip, 2 Position, Spst, Piano; No. Of Circuits Alcoswitch Te Connectivity
23M1144
Switch, Dip, 2 Position, Spst, Piano; No. Of Circuits Alcoswitch Te Connectivity 23M1144
SWITCH, DIP, 2 POSITION, SPST, PIANO; No. of Circuits:2Circuits; Switch Actuator Style:Piano Key; Switch Mounting:Through Hole; Contact Configuration:SPST; Contact Voltage DC Max:24VDC; Contact Current DC Max:25mA; Row Pitch:8.25mm RoHS Compliant: Yes

SWITCH, DIP, 2 POSITION, SPST, PIANO; No. of Circuits:2Circuits; Switch Actuator Style:Piano Key; Switch Mounting:Through Hole; Contact Configuration:SPST; Contact Voltage DC Max:24VDC; Contact Current DC Max:25mA; Row Pitch:8.25mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category DIP Switches DIP Switches
Product Number GDP0204 23M1144
Product Name DIP Switches / SIP Switches Switch, Dip, 2 Position, Spst, Piano; No. Of Circuits Alcoswitch Te Connectivity
Actuator Specifications Side Actuated Lever(s) (Piano)
Pole and Throw Specifications Single Pole, Single Throw (SPST); Other Type (Special Application)
Terminal Type Other Terminal Type
Unlock Full Specs
to access all available technical data

Similar Products

A6SN Slide DIP Switch - A6SN-1101 - Aratas America LLC
Specs
Actuator Specifications Slide Actuator(s)
Switch Dimensions 4.45 x 4.48 x 7.5 mm
Terminal Type Other Terminal Type
View Details
6 suppliers
Rotary Encoded DIP Switches - 1759630 - RS Components, Ltd.
Specs
Number of Positions Available 10
View Details
DIP Switch - 1-2319764-1 - TE Connectivity
Specs
Actuator Specifications Side Actuated Lever(s) (Piano)
Number of Positions Available 2
Pole and Throw Specifications Single Pole, Single Throw (SPST)
View Details