TE Connectivity No. Of Circuits Te Connectivity GDH06S04.

Description
No. of Circuits:6Circuits; Switch Actuator Style:Rocker; Switch Mounting:Through Hole; Contact Configuration:SPST; Contact Voltage DC Max:24V; Contact Current DC Max:100mA; Product Range:GD Series; Contact Current Max:25mA RoHS Compliant: Yes
Description
No. of Circuits:6Circuits; Switch Actuator Style:Rocker; Switch Mounting:Through Hole; Contact Configuration:SPST; Contact Voltage DC Max:24V; Contact Current DC Max:100mA; Product Range:GD Series; Contact Current Max:25mA RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
No. Of Circuits Te Connectivity - 27AC6008 - Newark, An Avnet Company
Chicago, IL, United States
No. Of Circuits Te Connectivity
27AC6008
No. Of Circuits Te Connectivity 27AC6008
No. of Circuits:6Circuits; Switch Actuator Style:Rocker; Switch Mounting:Through Hole; Contact Configuration:SPST; Contact Voltage DC Max:24V; Contact Current DC Max:100mA; Product Range:GD Series; Contact Current Max:25mA RoHS Compliant: Yes

No. of Circuits:6Circuits; Switch Actuator Style:Rocker; Switch Mounting:Through Hole; Contact Configuration:SPST; Contact Voltage DC Max:24V; Contact Current DC Max:100mA; Product Range:GD Series; Contact Current Max:25mA RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category DIP Switches
Product Number 27AC6008
Product Name No. Of Circuits Te Connectivity
Actuator Specifications Rocker Actuator(s)
Pole and Throw Specifications Single Pole, Single Throw (SPST); Other Type (Special Application)
Terminal Type Other Terminal Type
Unlock Full Specs
to access all available technical data

Similar Products

A6S-H Slide DIP Switch - A6S-2101-PH - Aratas America LLC
Specs
Actuator Specifications Slide Actuator(s)
Switch Dimensions 3.7 x 6.02 x 6.2 mm
Terminal Type Other Terminal Type
View Details
3 suppliers
Rotary Encoded DIP Switches - 241253 - RS Components, Ltd.
Specs
Actuator Specifications Slide Actuator(s)
View Details
DIP Switch - 1571983-5 - TE Connectivity
Specs
Actuator Specifications Rocker Actuator(s)
Number of Positions Available 4
Pole and Throw Specifications Single Pole, Single Throw (SPST)
View Details
6 suppliers
DIP Switches - 486-3-160-948DKR-ND - DigiKey
Specs
Actuator Specifications Slide Actuator(s)
Pole and Throw Specifications Single Pole, Single Throw (SPST)
Terminal Type Surface Mount Technology
View Details