Dip Switch SPST 4 Position Surface Mount Slide (Standard) Actuator 25mA 24VDC
DIP Switches / SIP Switches SPST 4POS DIP Rocker
SWITCH SLIDE DIP SPST 25MA 24V
SWITCH, DIP, 4 POSITION, SPST, RECESSED, 25mA; No. of Circuits:4Circuits; Switch Actuator Style:Rocker; Switch Mounting:Surface Mount; Contact Configuration:SPST; Contact Voltage DC Max:24VDC; Contact Current DC Max:25mA RoHS Compliant: Yes
| DigiKey | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | DIP Switches | DIP Switches | DIP Switches | DIP Switches |
| Product Number | GDH04SATR04-ND | GDH04SATR04 | GDH04SATR04 | 73W9205 |
| Product Name | DIP Switches | DIP Switches / SIP Switches | Switches - DIP Switches | Switch, Dip, 4 Position, Spst, Recessed, 25Ma; No. Of Circuits Alcoswitch Te Connectivity |
| Actuator Specifications | Slide Actuator(s) | Rocker Actuator(s) | ||
| Pole and Throw Specifications | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST); Other Type (Special Application) | Single Pole, Single Throw (SPST); Other Type (Special Application) | |
| Terminal Type | Surface Mount Technology | Surface Mount Technology | ||
| Max Current Rating | 0.0250 amps | 0.0250 amps |