TE Connectivity Switch, Dip, 4 Position, Spst, Recessed Rocker; No. Of Circuits Alcoswitch Te Connectivity GDH04S04.

Description
SWITCH, DIP, 4 POSITION, SPST, RECESSED ROCKER; No. of Circuits:4Circuits; Switch Actuator Style:Rocker; Switch Mounting:Surface Mount; Contact Configuration:SPST; Contact Voltage DC Max:24VDC; Contact Current DC Max:25mA RoHS Compliant: Yes
Datasheet
Description
SWITCH, DIP, 4 POSITION, SPST, RECESSED ROCKER; No. of Circuits:4Circuits; Switch Actuator Style:Rocker; Switch Mounting:Surface Mount; Contact Configuration:SPST; Contact Voltage DC Max:24VDC; Contact Current DC Max:25mA RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switch, Dip, 4 Position, Spst, Recessed Rocker; No. Of Circuits Alcoswitch Te Connectivity - 25AC9654 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Dip, 4 Position, Spst, Recessed Rocker; No. Of Circuits Alcoswitch Te Connectivity
25AC9654
Switch, Dip, 4 Position, Spst, Recessed Rocker; No. Of Circuits Alcoswitch Te Connectivity 25AC9654
SWITCH, DIP, 4 POSITION, SPST, RECESSED ROCKER; No. of Circuits:4Circuits; Switch Actuator Style:Rocker; Switch Mounting:Surface Mount; Contact Configuration:SPST; Contact Voltage DC Max:24VDC; Contact Current DC Max:25mA RoHS Compliant: Yes

SWITCH, DIP, 4 POSITION, SPST, RECESSED ROCKER; No. of Circuits:4Circuits; Switch Actuator Style:Rocker; Switch Mounting:Surface Mount; Contact Configuration:SPST; Contact Voltage DC Max:24VDC; Contact Current DC Max:25mA RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category DIP Switches
Product Number 25AC9654
Product Name Switch, Dip, 4 Position, Spst, Recessed Rocker; No. Of Circuits Alcoswitch Te Connectivity
Actuator Specifications Rocker Actuator(s)
Unlock Full Specs
to access all available technical data

Similar Products

A6HF Slide DIP Switch - A6HF-6102-P - Aratas America LLC
Specs
Actuator Specifications Slide Actuator(s)
Switch Dimensions 2.2 x 8.75 x 6.2 mm
Terminal Type Other Terminal Type
View Details
4 suppliers
DIP Switch - 1571999-4 - TE Connectivity
Specs
Actuator Specifications Side Actuated Lever(s) (Piano)
Number of Positions Available 2
Pole and Throw Specifications Single Pole, Single Throw (SPST)
View Details
4 suppliers