Manufacturer: Tyco Electronics
Win Source Part Number: 1177083-GDH04S04
Manufacturer Homepage: www.macom.com
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Limited
Application Field: Used in Industrial
SWITCH, DIP, 4 POSITION, SPST, RECESSED ROCKER; No. of Circuits:4Circuits; Switch Actuator Style:Rocker; Switch Mounting:Surface Mount; Contact Configuration:SPST; Contact Voltage DC Max:24VDC; Contact Current DC Max:25mA RoHS Compliant: Yes
DIP Switches / SIP Switches SPST 4POS REC RCKR SMT DIP SWITCH
| Win Source Electronics | Newark, An Avnet Company | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | DIP Switches | DIP Switches | DIP Switches | DIP Switches |
| Product Number | 1177083-GDH04S04 | 69K7027 | GDH04S04 | GDH04S04 |
| Product Name | DIP Switches - GDH04S04 | Switch, Dip, 4 Position, Spst, Recessed Rocker; No. Of Circuits Alcoswitch Te Connectivity | DIP Switches / SIP Switches | DIP Switches |
| Actuator Specifications | Rocker Actuator(s) |