TE Connectivity Switch, Dip, 2 Position, Spst, Recessed Rocker; No. Of Circuits Alcoswitch Te Connectivity GDH02STR04

Description
SWITCH, DIP, 2 POSITION, SPST, RECESSED ROCKER; No. of Circuits:2Circuits; Switch Actuator Style:Rocker; Switch Mounting:Surface Mount; Contact Configuration:SPST; Contact Voltage DC Max:24VDC; Contact Current DC Max:25mA RoHS Compliant: Yes
Datasheet
Description
SWITCH, DIP, 2 POSITION, SPST, RECESSED ROCKER; No. of Circuits:2Circuits; Switch Actuator Style:Rocker; Switch Mounting:Surface Mount; Contact Configuration:SPST; Contact Voltage DC Max:24VDC; Contact Current DC Max:25mA RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switch, Dip, 2 Position, Spst, Recessed Rocker; No. Of Circuits Alcoswitch Te Connectivity - 20M6185 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Dip, 2 Position, Spst, Recessed Rocker; No. Of Circuits Alcoswitch Te Connectivity
20M6185
Switch, Dip, 2 Position, Spst, Recessed Rocker; No. Of Circuits Alcoswitch Te Connectivity 20M6185
SWITCH, DIP, 2 POSITION, SPST, RECESSED ROCKER; No. of Circuits:2Circuits; Switch Actuator Style:Rocker; Switch Mounting:Surface Mount; Contact Configuration:SPST; Contact Voltage DC Max:24VDC; Contact Current DC Max:25mA RoHS Compliant: Yes

SWITCH, DIP, 2 POSITION, SPST, RECESSED ROCKER; No. of Circuits:2Circuits; Switch Actuator Style:Rocker; Switch Mounting:Surface Mount; Contact Configuration:SPST; Contact Voltage DC Max:24VDC; Contact Current DC Max:25mA RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
DIP Switches / SIP Switches
GDH02STR04
DIP Switches / SIP Switches GDH02STR04
DIP Switches / SIP Switches HALF PITCH 2POS SMD SWITCH DIP

DIP Switches / SIP Switches HALF PITCH 2POS SMD SWITCH DIP

Buy Now Datasheet

Technical Specifications

  Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category DIP Switches DIP Switches
Product Number 20M6185 GDH02STR04
Product Name Switch, Dip, 2 Position, Spst, Recessed Rocker; No. Of Circuits Alcoswitch Te Connectivity DIP Switches / SIP Switches
Actuator Specifications Rocker Actuator(s)
Unlock Full Specs
to access all available technical data

Similar Products

DIP & SIP Switches - 1156306 - RS Components, Ltd.
Specs
Actuator Specifications Slide Actuator(s)
Number of Positions Available 2
Pole and Throw Specifications Single Pole, Single Throw (SPST); Other Type (Special Application)
View Details
DIP Switches - 486-3-160-949TR-ND - DigiKey
Specs
Actuator Specifications Slide Actuator(s)
Pole and Throw Specifications Single Pole, Single Throw (SPST)
Terminal Type Surface Mount Technology
View Details
A6T Slide DIP Switch - A6T-9102 - Aratas America LLC
Specs
Actuator Specifications Slide Actuator(s)
Switch Dimensions 3.6 x 21.26 x 6.2 mm
Terminal Type Other Terminal Type
View Details
DIP Switch - 2-2396234-5 - TE Connectivity
Specs
Number of Positions Available 10
Max Current Rating 0.0200 amps
Max DC Voltage Rating 20 volts
View Details