TE Connectivity No. Of Circuits Te Connectivity GDH02STR04.

Description
No. of Circuits:2Circuits; Switch Actuator Style:Rocker; Switch Mounting:Surface Mount; Contact Configuration:SPST; Contact Voltage DC Max:24VDC; Contact Current DC Max:25mA; Product Range:GDH Series; Contact Current Max:25mA RoHS Compliant: Yes
Description
No. of Circuits:2Circuits; Switch Actuator Style:Rocker; Switch Mounting:Surface Mount; Contact Configuration:SPST; Contact Voltage DC Max:24VDC; Contact Current DC Max:25mA; Product Range:GDH Series; Contact Current Max:25mA RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
No. Of Circuits Te Connectivity - 29AC6469 - Newark, An Avnet Company
Chicago, IL, United States
No. Of Circuits Te Connectivity
29AC6469
No. Of Circuits Te Connectivity 29AC6469
No. of Circuits:2Circuits; Switch Actuator Style:Rocker; Switch Mounting:Surface Mount; Contact Configuration:SPST; Contact Voltage DC Max:24VDC; Contact Current DC Max:25mA; Product Range:GDH Series; Contact Current Max:25mA RoHS Compliant: Yes

No. of Circuits:2Circuits; Switch Actuator Style:Rocker; Switch Mounting:Surface Mount; Contact Configuration:SPST; Contact Voltage DC Max:24VDC; Contact Current DC Max:25mA; Product Range:GDH Series; Contact Current Max:25mA RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category DIP Switches
Product Number 29AC6469
Product Name No. Of Circuits Te Connectivity
Actuator Specifications Rocker Actuator(s)
Unlock Full Specs
to access all available technical data

Similar Products

DIP Switch - 2-1437569-2 - TE Connectivity
Specs
Max AC Voltage Rating 20 volts
Max DC Voltage Rating 20 volts
View Details
Rotary Encoded DIP Switches - 3793806 - RS Components, Ltd.
Specs
Number of Positions Available 10
Terminal Type Other Terminal Type
Other Terminal Type Solder
View Details
A6FR Piano DIP Switch - A6FR-5101 - Aratas America LLC
Specs
Actuator Specifications Side Actuated Lever(s) (Piano)
Switch Dimensions 10.2 x 14.26 x 9.9 mm
Terminal Type Other Terminal Type
View Details
5 suppliers