Dip Switch SPST 2 Position Surface Mount Slide (Standard) Actuator 25mA 24VDC
SWITCH SLIDE DIP SPST 25MA 24V
SWITCH, DIP, 2 POSITION, SPST, RECESSED, 25mA; No. of Circuits:2Circuits; Switch Actuator Style:Rocker; Switch Mounting:Surface Mount; Contact Configuration:SPST; Contact Voltage DC Max:24VDC; Contact Current DC Max:25mA RoHS Compliant: Yes
DIP Switches / SIP Switches SPST 2POS DIP Rocker
| DigiKey | Acme Chip Technology Co., Limited | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | DIP Switches | DIP Switches | DIP Switches | DIP Switches |
| Product Number | GDH02SA04-ND | GDH02SA04 | 73W9204 | GDH02SA04 |
| Product Name | DIP Switches | Switches - DIP Switches | Switch, Dip, 2 Position, Spst, Recessed, 25Ma; No. Of Circuits Alcoswitch Te Connectivity | DIP Switches / SIP Switches |
| Actuator Specifications | Slide Actuator(s) | Rocker Actuator(s) | ||
| Pole and Throw Specifications | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST); Other Type (Special Application) | Single Pole, Single Throw (SPST); Other Type (Special Application) | |
| Terminal Type | Surface Mount Technology | Surface Mount Technology | ||
| Max Current Rating | 0.0250 amps | 0.0250 amps |