TE Connectivity Rotary Encoded DIP Switches GDH02S04

Description
TE Connectivity GDH02S04
Request a Quote Datasheet
Description
TE Connectivity GDH02S04
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rotary Encoded DIP Switches - 6393112 - RS Components, Ltd.
Corby, Northants, United Kingdom
Rotary Encoded DIP Switches
6393112
Rotary Encoded DIP Switches 6393112
TE Connectivity GDH02S04

TE Connectivity GDH02S04

Supplier's Site
DIP & SIP Switches - 6393112P - RS Components, Ltd.
Corby, Northants, United Kingdom
DIP & SIP Switches
6393112P
DIP & SIP Switches 6393112P
TE Connectivity GDH02S04 DIP Switch

TE Connectivity GDH02S04 DIP Switch

Supplier's Site
DIP & SIP Switches - 1614655 - RS Components, Ltd.
Corby, Northants, United Kingdom
DIP & SIP Switches
1614655
DIP & SIP Switches 1614655
TE Connectivity GDH02S04 DIP Switch

TE Connectivity GDH02S04 DIP Switch

Supplier's Site
Dip Switch; No. Of Circuits Alcoswitch Te Connectivity - 78K7411 - Newark, An Avnet Company
Chicago, IL, United States
Dip Switch; No. Of Circuits Alcoswitch Te Connectivity
78K7411
Dip Switch; No. Of Circuits Alcoswitch Te Connectivity 78K7411
DIP SWITCH; No. of Circuits:2Circuits; Switch Actuator Style:Rocker; Switch Mounting:Surface Mount; Contact Configuration:SPST; Contact Voltage DC Max:24VDC; Contact Current DC Max:25mA; Product Range:GDH Series; Pitch Spacing:1.27mmRoHS Compliant: Yes

DIP SWITCH; No. of Circuits:2Circuits; Switch Actuator Style:Rocker; Switch Mounting:Surface Mount; Contact Configuration:SPST; Contact Voltage DC Max:24VDC; Contact Current DC Max:25mA; Product Range:GDH Series; Pitch Spacing:1.27mmRoHS Compliant: Yes

Supplier's Site Datasheet
Dip Switch, 2Pos, Spst, Rocker; No. Of Circuits Te Connectivity - 92K0235 - Newark, An Avnet Company
Chicago, IL, United States
Dip Switch, 2Pos, Spst, Rocker; No. Of Circuits Te Connectivity
92K0235
Dip Switch, 2Pos, Spst, Rocker; No. Of Circuits Te Connectivity 92K0235
DIP SWITCH, 2POS, SPST, ROCKER; No. of Circuits:2Circuits; Switch Actuator Style:Rocker; Switch Mounting:Surface Mount; Contact Configuration:SPST; Contact Voltage DC Max:24V; Contact Current DC Max:25mA; Product Range:GDH Series RoHS Compliant: Yes

DIP SWITCH, 2POS, SPST, ROCKER; No. of Circuits:2Circuits; Switch Actuator Style:Rocker; Switch Mounting:Surface Mount; Contact Configuration:SPST; Contact Voltage DC Max:24V; Contact Current DC Max:25mA; Product Range:GDH Series RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
DIP Switches / SIP Switches
GDH02S04
DIP Switches / SIP Switches GDH02S04
DIP Switches / SIP Switches SPST SMT REC RCKR DIP SWITCH

DIP Switches / SIP Switches SPST SMT REC RCKR DIP SWITCH

Buy Now Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category DIP Switches DIP Switches DIP Switches DIP Switches
Product Number 6393112 6393112P 78K7411 GDH02S04
Product Name Rotary Encoded DIP Switches DIP & SIP Switches Dip Switch; No. Of Circuits Alcoswitch Te Connectivity DIP Switches / SIP Switches
Actuator Specifications Slide Actuator(s) Slide Actuator(s) Rocker Actuator(s)
Number of Positions Available 2
Pole and Throw Specifications Other Type (Special Application) Single Pole, Single Throw (SPST); Other Type (Special Application)
Other Pole and Throw Dp
Unlock Full Specs
to access all available technical data

Similar Products

DIP Switches - A6ER-6101-ND - DigiKey
Aratas America LLC
Specs
Actuator Specifications Side Actuated Lever(s) (Piano)
Pole and Throw Specifications Single Pole, Single Throw (SPST)
Terminal Type Other Terminal Type
View Details
4 suppliers
DIP Switches - 450-1252-ND - DigiKey
Specs
Actuator Specifications Slide Actuator(s)
Terminal Type Other Terminal Type
Other Terminal Type Through Hole
View Details
2 suppliers