TE Connectivity Plug And Socket Connector Housing; Product Range Corcom Te Connectivity GA310

Description
PLUG AND SOCKET CONNECTOR HOUSING; Product Range:-; Gender:Plug; No. of Positions:-; Pitch Spacing:-; For Use With:DA Series Filter; Body Length:36"; Connector Retention Style:Panel Lock; Connector Type:Plug & Socket RoHS Compliant: Yes
Datasheet
Description
PLUG AND SOCKET CONNECTOR HOUSING; Product Range:-; Gender:Plug; No. of Positions:-; Pitch Spacing:-; For Use With:DA Series Filter; Body Length:36"; Connector Retention Style:Panel Lock; Connector Type:Plug & Socket RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Plug And Socket Connector Housing; Product Range Corcom Te Connectivity - 91C6829 - Newark, An Avnet Company
Chicago, IL, United States
Plug And Socket Connector Housing; Product Range Corcom Te Connectivity
91C6829
Plug And Socket Connector Housing; Product Range Corcom Te Connectivity 91C6829
PLUG AND SOCKET CONNECTOR HOUSING; Product Range:-; Gender:Plug; No. of Positions:-; Pitch Spacing:-; For Use With:DA Series Filter; Body Length:36"; Connector Retention Style:Panel Lock; Connector Type:Plug & Socket RoHS Compliant: Yes

PLUG AND SOCKET CONNECTOR HOUSING; Product Range:-; Gender:Plug; No. of Positions:-; Pitch Spacing:-; For Use With:DA Series Filter; Body Length:36"; Connector Retention Style:Panel Lock; Connector Type:Plug & Socket RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 91C6829
Product Name Plug And Socket Connector Housing; Product Range Corcom Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - MINI™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Spheric Bearing
Housing Bore / Bearing O.D. 8 to 15 mm (0.3150 to 0.5906 inch)
Material AlMgSi12
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 22 mm (0.8661 inch)
Bearing Bore / Ring O.D. 0.6693 inch (17 mm)
View Details
Bearing housings - Split plummer block housings – SONL series - SONL 217-517 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 150 mm (5.91 inch)
View Details