"Pressure Sensor 0.18PSI (1.25kPa) Differential Male - 0.13"" (3.23mm) Tube, Dual 0.25 V ~ 4 V 3-SIP Module"
SENSOR 0.18PSID 0.13 4V
| DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Pressure Sensors | Pressure Sensors |
| Product Number | 356-1040-ND | GA200-005WD |
| Product Name | Pressure Sensors, Transducers | Sensors, Transducers - Pressure Sensors, Transducers |
| Device Category | Sensor; Sensor or Transducer | Sensor |
| Measurement Type | Differential | Differential |
| Signal Output | Analog Voltage | Analog Voltage; Analog Voltage |
| Features | Temperature Compensated |