TE Connectivity ™ Pushbutton Switches - G12KB G12KB

Description
Manufacturer: TE Connectivity Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1216708-G12KB Color: Black Height: 8 mm Material: Aluminium Width: 13.4 mm Illumination Type: Non-Illuminated Categories: Pushbutton Switches Alternative Parts (Cross-Reference): 8-1437627-5; 8-1437627-5 .; G-12-KB; Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited Lead Free: Not Applicable RoHS: Compliant REACH SVHC: Unknown ELV: Compliant
Request a Quote
Description
Manufacturer: TE Connectivity Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1216708-G12KB Color: Black Height: 8 mm Material: Aluminium Width: 13.4 mm Illumination Type: Non-Illuminated Categories: Pushbutton Switches Alternative Parts (Cross-Reference): 8-1437627-5; 8-1437627-5 .; G-12-KB; Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited Lead Free: Not Applicable RoHS: Compliant REACH SVHC: Unknown ELV: Compliant
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Pushbutton Switches - G12KB - 1216708-G12KB - Win Source Electronics
Laguna Hills, CA, United States
Pushbutton Switches - G12KB
1216708-G12KB
Pushbutton Switches - G12KB 1216708-G12KB
Manufacturer: TE Connectivity Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1216708-G12KB Color: Black Height: 8 mm Material: Aluminium Width: 13.4 mm Illumination Type: Non-Illuminated Categories: Pushbutton Switches Alternative Parts (Cross-Reference): 8-1437627-5; 8-1437627-5 .; G-12-KB; Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited Lead Free: Not Applicable RoHS: Compliant REACH SVHC: Unknown ELV: Compliant

Manufacturer: TE Connectivity
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1216708-G12KB
Color: Black
Height: 8 mm
Material: Aluminium
Width: 13.4 mm
Illumination Type: Non-Illuminated
Categories: Pushbutton Switches
Alternative Parts (Cross-Reference): 8-1437627-5; 8-1437627-5 .; G-12-KB;
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Limited
Lead Free: Not Applicable
RoHS: Compliant
REACH SVHC: Unknown
ELV: Compliant

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Pushbutton Switches
Product Number 1216708-G12KB
Product Name Pushbutton Switches - G12KB
Unlock Full Specs
to access all available technical data

Similar Products

Push Button Switches - 1-2329389-8 - TE Connectivity
Specs
Actuator Specifications Extended
Switch Function Momentary Contact
Switching Mechanism Single Pole, Single Throw (SPST)
View Details
ComEx flex Illuminated Button - comexflex ex i illuminated button 1 - BARTEC
Specs
Features Illuminated Switch; Pilot Light
Max Power Rating 0.0013 HP
Base Material Thermoplastic / Plastic
View Details
Pushbutton Sealing Boots - C700179 - OTTO Controls
Specs
Features Weather resistant or waterproof
View Details
Flameproof and Hazardous Location Break Glass and Push Button Call Points - CP-BG-M-Y-2-NNN-00-1 - Federal Signal Corporation - Industrial Signaling and Systems
Specs
Switch Function Maintained Contact
Switching Mechanism Double Pole, Double Throw (DPDT)
Switch Dimensions Height:4.06 in (103.1 mm), x Width:2.19 in (55.6 mm), x Length:4.06 in (103.1 mm)
View Details