Configuration Features Interface : Analog
Dimensions Dimension (MM) : up to 70 Measurement Ranges (DEG) : up to +/- 5 Resolution (DEG) : up to +/- .01 Tilt Sensor & Inclinometer Accuracy (DEG) : up to +/- .5
Electrical Characteristics Interface Analog (V) : +/- 2 Voltage Supply (VDC) : 12 - 24
Other Connection : Frame Connector Measurement Axes : Dual Axis Protection Class : Non
Packaging Features Tilt Sensor & Inclinometer Package : Board Level
Termination Features Tilt Sensor & Inclinometer Mounting : Horizontal
Usage Conditions Measurement Principle : Fluid Operating Temperature Range : 0 - 70 DEGC [32 - 158 DEGF ]
Configuration Features
Dimensions
- Dimension (MM) : up to 70
- Measurement Ranges (DEG) : up to +/- 5
- Resolution (DEG) : up to +/- .01
- Tilt Sensor & Inclinometer Accuracy (DEG) : up to +/- .5
Electrical Characteristics
- Interface Analog (V) : +/- 2
- Voltage Supply (VDC) : 12 - 24
Other
- Connection : Frame Connector
- Measurement Axes : Dual Axis
- Protection Class : Non
Packaging Features
- Tilt Sensor & Inclinometer Package : Board Level
Termination Features
- Tilt Sensor & Inclinometer Mounting : Horizontal
Usage Conditions
- Measurement Principle : Fluid
- Operating Temperature Range : 0 - 70 DEGC [32 - 158 DEGF ]