TE Connectivity Tilt Sensors & Inclinometers G-NSDPL2-027

Description
Configuration Features Interface : Digital, Analog Dimensions Dimension (MM) : up to 70 Measurement Ranges (DEG) : up to +/- 30 Resolution (DEG) : up to +/- .001 Tilt Sensor & Inclinometer Accuracy (DEG) : up to +/- .1 Electrical Characteristics Interface Analog (V) : .3 - 4.7 Voltage Supply (VDC) : 7 - 30 Other Connection : Frame Connector Interface Digital : RS232 Measurement Axes : Dual Axis Protection Class : Non Packaging Features Tilt Sensor & Inclinometer Package : Board Level Termination Features Tilt Sensor & Inclinometer Mounting : Horizontal Usage Conditions Measurement Principle : Fluid Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Request a Quote
Description
Configuration Features Interface : Digital, Analog Dimensions Dimension (MM) : up to 70 Measurement Ranges (DEG) : up to +/- 30 Resolution (DEG) : up to +/- .001 Tilt Sensor & Inclinometer Accuracy (DEG) : up to +/- .1 Electrical Characteristics Interface Analog (V) : .3 - 4.7 Voltage Supply (VDC) : 7 - 30 Other Connection : Frame Connector Interface Digital : RS232 Measurement Axes : Dual Axis Protection Class : Non Packaging Features Tilt Sensor & Inclinometer Package : Board Level Termination Features Tilt Sensor & Inclinometer Mounting : Horizontal Usage Conditions Measurement Principle : Fluid Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Tilt Sensors & Inclinometers - G-NSDPL2-027 - TE Connectivity
Berwyn, PA, United States
Tilt Sensors & Inclinometers
G-NSDPL2-027
Tilt Sensors & Inclinometers G-NSDPL2-027
Configuration Features Interface : Digital, Analog Dimensions Dimension (MM) : up to 70 Measurement Ranges (DEG) : up to +/- 30 Resolution (DEG) : up to +/- .001 Tilt Sensor & Inclinometer Accuracy (DEG) : up to +/- .1 Electrical Characteristics Interface Analog (V) : .3 - 4.7 Voltage Supply (VDC) : 7 - 30 Other Connection : Frame Connector Interface Digital : RS232 Measurement Axes : Dual Axis Protection Class : Non Packaging Features Tilt Sensor & Inclinometer Package : Board Level Termination Features Tilt Sensor & Inclinometer Mounting : Horizontal Usage Conditions Measurement Principle : Fluid Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]

Configuration Features


  • Interface : Digital, Analog

Dimensions


  • Dimension (MM) : up to 70
  • Measurement Ranges (DEG) : up to +/- 30
  • Resolution (DEG) : up to +/- .001
  • Tilt Sensor & Inclinometer Accuracy (DEG) : up to +/- .1

Electrical Characteristics


  • Interface Analog (V) : .3 - 4.7
  • Voltage Supply (VDC) : 7 - 30

Other


  • Connection : Frame Connector
  • Interface Digital : RS232
  • Measurement Axes : Dual Axis
  • Protection Class : Non

Packaging Features


  • Tilt Sensor & Inclinometer Package : Board Level

Termination Features


  • Tilt Sensor & Inclinometer Mounting : Horizontal

Usage Conditions


  • Measurement Principle : Fluid
  • Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Tilt Sensors
Product Number G-NSDPL2-027
Product Name Tilt Sensors & Inclinometers
Trigger Tilt Sensor
Tilt Range 30 degrees
Number of Axes 2
Unlock Full Specs
to access all available technical data

Similar Products

Inclinometers - 223-IT9420-060-015-1110-ND - DigiKey
Specs
Trigger Tilt Sensor
Tilt Range 45 degrees
Operating Temperature -29.2 to 194 F (-34 to 90 C)
View Details
Tilt Sensors & Inclinometers - 04-1044-0103 - TE Connectivity
Specs
Trigger Tilt Sensor
Tilt Range 90 degrees
Number of Axes 1
View Details
Tilt Sensors & Inclinometers - 72162000-015 - TE Connectivity
Specs
Trigger Tilt Sensor
Tilt Range 15 degrees
Number of Axes 1
View Details
2 suppliers
Tilt Sensors & Inclinometers - 04-1044-5035 - TE Connectivity
Specs
Trigger Tilt Sensor
Tilt Range 45 degrees
Number of Axes 1
View Details