Configuration Features Interface : Digital, Analog
Dimensions Dimension (MM) : up to 70 Measurement Ranges (DEG) : up to +/- 30 Resolution (DEG) : up to +/- .001 Tilt Sensor & Inclinometer Accuracy (DEG) : up to +/- .1
Electrical Characteristics Interface Analog (V) : .3 - 4.7 Voltage Supply (VDC) : 5
Other Connection : Frame Connector Interface Digital : RS232 Measurement Axes : Dual Axis Protection Class : Non
Packaging Features Tilt Sensor & Inclinometer Package : Board Level
Termination Features Tilt Sensor & Inclinometer Mounting : Horizontal
Usage Conditions Measurement Principle : Fluid Operating Temperature Range : -40 - 85 DEGC [-40 - 185 DEGF ]
Configuration Features
- Interface : Digital, Analog
Dimensions
- Dimension (MM) : up to 70
- Measurement Ranges (DEG) : up to +/- 30
- Resolution (DEG) : up to +/- .001
- Tilt Sensor & Inclinometer Accuracy (DEG) : up to +/- .1
Electrical Characteristics
- Interface Analog (V) : .3 - 4.7
- Voltage Supply (VDC) : 5
Other
- Connection : Frame Connector
- Interface Digital : RS232
- Measurement Axes : Dual Axis
- Protection Class : Non
Packaging Features
- Tilt Sensor & Inclinometer Package : Board Level
Termination Features
- Tilt Sensor & Inclinometer Mounting : Horizontal
Usage Conditions
- Measurement Principle : Fluid
- Operating Temperature Range : -40 - 85 DEGC [-40 - 185 DEGF ]