TE Connectivity Dual-Axis Usbinclinometer, Module; Mems Module Function Te Connectivity Sensors G-NSDOG2-021

Description
DUAL-AXIS USBINCLINOMETER, MODULE; MEMS Module Function:Dual-Axis Inclinometer; Supply Voltage Min:8V; Supply Voltage Max:30V; Sensor Case Style:Module; No. of Pins:-; Gyroscope Range:-; Acceleration Range:-; Product Range:-; MSL:- RoHS Compliant: Yes
Datasheet
Description
DUAL-AXIS USBINCLINOMETER, MODULE; MEMS Module Function:Dual-Axis Inclinometer; Supply Voltage Min:8V; Supply Voltage Max:30V; Sensor Case Style:Module; No. of Pins:-; Gyroscope Range:-; Acceleration Range:-; Product Range:-; MSL:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dual-Axis Usbinclinometer, Module; Mems Module Function Te Connectivity Sensors - 03AC1404 - Newark, An Avnet Company
Chicago, IL, United States
Dual-Axis Usbinclinometer, Module; Mems Module Function Te Connectivity Sensors
03AC1404
Dual-Axis Usbinclinometer, Module; Mems Module Function Te Connectivity Sensors 03AC1404
DUAL-AXIS USBINCLINOMETER, MODULE; MEMS Module Function:Dual-Axis Inclinometer; Supply Voltage Min:8V; Supply Voltage Max:30V; Sensor Case Style:Module; No. of Pins:-; Gyroscope Range:-; Acceleration Range:-; Product Range:-; MSL:- RoHS Compliant: Yes

DUAL-AXIS USBINCLINOMETER, MODULE; MEMS Module Function:Dual-Axis Inclinometer; Supply Voltage Min:8V; Supply Voltage Max:30V; Sensor Case Style:Module; No. of Pins:-; Gyroscope Range:-; Acceleration Range:-; Product Range:-; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Sensor Chips
Product Number 03AC1404
Product Name Dual-Axis Usbinclinometer, Module; Mems Module Function Te Connectivity Sensors
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Analog and Digital Output - 2195-TS-3032-C7-TA-QCTR-ND - DigiKey
Specs
Package / Mounting 8-WCDFN
Input Voltage 1.3 to 5.5 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
Sensors, Transducers - Magnetic Sensors - Linear, Compass (ICs) - 1347415-A1367LKTTN-5B-T - Win Source Electronics
Specs
Sensor Type Magnetic
Package / Mounting 4-SIP
Operating Temperature -40 to 150 C (-40 to 302 F)
View Details
2 suppliers
Sensors, Transducers - Pressure Sensors, Transducers - 1451-015A-N - Shenzhen Shengyu Electronics Technology Limited
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details