TE Connectivity Digital Temperature Sensors G-NICO-018

Description
Configuration Features Electrical Connection : SMD Dimensions Product Height : .85 MM  [.033 INCH ] Product Length : 4 MM  [.157 INCH ] Product Width : 4 MM  [.157 INCH ] Electrical Characteristics Supply Current (Max) (MICA) : 12.5 Supply Voltage (V) : 2.2 - 3.6 Operation/Applicatio n Output Interface : I2C, SPI Other Resolution (BIT) : 16, 24 Product Type Features Sensor Package : QFN16 Usage Conditions Accuracy (at T_ref) (DEGC) : ± .1 Accuracy T_Range (DEGC) : -5 - 50 Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]
Request a Quote Datasheet
Description
Configuration Features Electrical Connection : SMD Dimensions Product Height : .85 MM  [.033 INCH ] Product Length : 4 MM  [.157 INCH ] Product Width : 4 MM  [.157 INCH ] Electrical Characteristics Supply Current (Max) (MICA) : 12.5 Supply Voltage (V) : 2.2 - 3.6 Operation/Applicatio n Output Interface : I2C, SPI Other Resolution (BIT) : 16, 24 Product Type Features Sensor Package : QFN16 Usage Conditions Accuracy (at T_ref) (DEGC) : ± .1 Accuracy T_Range (DEGC) : -5 - 50 Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Digital Temperature Sensors - G-NICO-018 - TE Connectivity
Berwyn, PA, United States
Digital Temperature Sensors
G-NICO-018
Digital Temperature Sensors G-NICO-018
Configuration Features Electrical Connection : SMD Dimensions Product Height : .85 MM  [.033 INCH ] Product Length : 4 MM  [.157 INCH ] Product Width : 4 MM  [.157 INCH ] Electrical Characteristics Supply Current (Max) (MICA) : 12.5 Supply Voltage (V) : 2.2 - 3.6 Operation/Applicatio n Output Interface : I2C, SPI Other Resolution (BIT) : 16, 24 Product Type Features Sensor Package : QFN16 Usage Conditions Accuracy (at T_ref) (DEGC) : ± .1 Accuracy T_Range (DEGC) : -5 - 50 Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]

Configuration Features


  • Electrical Connection : SMD

Dimensions


  • Product Height : .85 MM  [.033 INCH ]
  • Product Length : 4 MM  [.157 INCH ]
  • Product Width : 4 MM  [.157 INCH ]

Electrical Characteristics


  • Supply Current (Max) (MICA) : 12.5
  • Supply Voltage (V) : 2.2 - 3.6

Operation/Application


  • Output Interface : I2C, SPI

Other


  • Resolution (BIT) : 16, 24

Product Type Features


  • Sensor Package : QFN16

Usage Conditions


  • Accuracy (at T_ref) (DEGC) : ± .1
  • Accuracy T_Range (DEGC) : -5 - 50
  • Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]
Buy Now Datasheet
Downers Grove, IL, United States
Temperature Sensors
G-NICO-018
Temperature Sensors G-NICO-018
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site Datasheet
Analog and Digital Output - 223-1134-ND - DigiKey
Thief River Falls, MN, United States
Analog and Digital Output
223-1134-ND
Analog and Digital Output 223-1134-ND
Temperature Sensor Digital, Remote -40°C ~ 125°C 24 b 16-QFN (4x4)

Temperature Sensor Digital, Remote -40°C ~ 125°C 24 b 16-QFN (4x4)

Buy Now Datasheet
Sensors, Transducers - Temperature Sensors - Analog and Digital Output - G-NICO-018 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Sensors, Transducers - Temperature Sensors - Analog and Digital Output
G-NICO-018
Sensors, Transducers - Temperature Sensors - Analog and Digital Output G-NICO-018
SENSOR DIGITAL -40C-125C 16QFN

SENSOR DIGITAL -40C-125C 16QFN

Supplier's Site
Temperature Sensor, 0.5Deg C, Qfn-16; Ic Output Type Te Connectivity - 03AC1393 - Newark, An Avnet Company
Chicago, IL, United States
Temperature Sensor, 0.5Deg C, Qfn-16; Ic Output Type Te Connectivity
03AC1393
Temperature Sensor, 0.5Deg C, Qfn-16; Ic Output Type Te Connectivity 03AC1393
TEMPERATURE SENSOR, 0.5DEG C, QFN-16; IC Output Type:Digital; Sensing Accuracy Range:± 0.5°C; Sensing Temperature Min:-40°C; Sensing Temperature Max:125°C; Sensor Case Style:QFN; No. of Pins:16Pins; Supply Voltage Min:2.2V; MSL:- RoHS Compliant: Yes

TEMPERATURE SENSOR, 0.5DEG C, QFN-16; IC Output Type:Digital; Sensing Accuracy Range:± 0.5°C; Sensing Temperature Min:-40°C; Sensing Temperature Max:125°C; Sensor Case Style:QFN; No. of Pins:16Pins; Supply Voltage Min:2.2V; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  TE Connectivity Richardson RFPD DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Sensor Chips Sensor Chips Sensor Chips Sensor Chips Sensor Chips
Product Number G-NICO-018 G-NICO-018 223-1134-ND G-NICO-018 03AC1393
Product Name Digital Temperature Sensors Temperature Sensors Analog and Digital Output Sensors, Transducers - Temperature Sensors - Analog and Digital Output Temperature Sensor, 0.5Deg C, Qfn-16; Ic Output Type Te Connectivity
Sensor Type Temperature Temperature Temperature
Unlock Full Specs
to access all available technical data

Similar Products

Sensors, Transducers - Pressure Sensors, Transducers - 4425-100D - Shenzhen Shengyu Electronics Technology Limited
Specs
Input Voltage 12 to 20 volts
Operating Temperature -25 to 85 C (-13 to 185 F)
View Details
Sensors, Transducers - Pressure Sensors, Transducers - 154N-100G-R - Shenzhen Shengyu Electronics Technology Limited
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Sensor Ic, Amr, Angle, Tdfn-Ep-8; Magnetoresistive Sensor Technology Te Connectivity Sensors - 03AC1388 - Newark, An Avnet Company
Specs
Sensor Type Magnetic
Standards and Certifications RoHS
Input Voltage ? to 10 volts
View Details