Electrical Characteristics Sleep Current (MAMP) : 1.2 Typical Average Current (MAMP) : 10 - 30 Typical Operating Voltage (V) : 3 - 5.5
Operation/Applicatio
n Data Update Rate (HZ) : 24 - 720 I2C Clockrate (KBP) : Up to 100 Signal Output : Analog, Digital
Other Resolution (BIT) : 13
Packaging Features Magnetic Sensor Package : TSSOP20
Product Type Features Magnetic Sensor Product Type : Contactless Rotational and Linear Encoder
Usage Conditions Operating Temperature Range : -25 - 85 DEGC [-13 - 185 DEGF ]
Electrical Characteristics
- Sleep Current (MAMP) : 1.2
- Typical Average Current (MAMP) : 10 - 30
- Typical Operating Voltage (V) : 3 - 5.5
Operation/Application
- Data Update Rate (HZ) : 24 - 720
- I2C Clockrate (KBP) : Up to 100
- Signal Output : Analog, Digital
Other
Packaging Features
- Magnetic Sensor Package : TSSOP20
Product Type Features
- Magnetic Sensor Product Type : Contactless Rotational and Linear Encoder
Usage Conditions
- Operating Temperature Range : -25 - 85 DEGC [-13 - 185 DEGF ]