TE Connectivity Magnetic Sensors G-MRCO-051

Description
Electrical Characteristics Typical Average Current (MAMP) : 1.5 Typical Operating Voltage (V) : 5 Operation/Applicatio n Typical Signal Amplitude (MVV) : 11 Product Type Features Position Sensor Product Type : Magnetic Linear Position Sensor Sensor Package : DFN2x6 Usage Conditions Operating Temperature Range : -40 - 150 DEGC  [-40 - 302 DEGF ] Sensing Range (MM) : 1
Request a Quote Datasheet
Description
Electrical Characteristics Typical Average Current (MAMP) : 1.5 Typical Operating Voltage (V) : 5 Operation/Applicatio n Typical Signal Amplitude (MVV) : 11 Product Type Features Position Sensor Product Type : Magnetic Linear Position Sensor Sensor Package : DFN2x6 Usage Conditions Operating Temperature Range : -40 - 150 DEGC  [-40 - 302 DEGF ] Sensing Range (MM) : 1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Magnetic Sensors - G-MRCO-051 - TE Connectivity
Berwyn, PA, United States
Magnetic Sensors
G-MRCO-051
Magnetic Sensors G-MRCO-051
Electrical Characteristics Typical Average Current (MAMP) : 1.5 Typical Operating Voltage (V) : 5 Operation/Applicatio n Typical Signal Amplitude (MVV) : 11 Product Type Features Position Sensor Product Type : Magnetic Linear Position Sensor Sensor Package : DFN2x6 Usage Conditions Operating Temperature Range : -40 - 150 DEGC  [-40 - 302 DEGF ] Sensing Range (MM) : 1

Electrical Characteristics


  • Typical Average Current (MAMP) : 1.5
  • Typical Operating Voltage (V) : 5

Operation/Application


  • Typical Signal Amplitude (MVV) : 11

Product Type Features


  • Position Sensor Product Type : Magnetic Linear Position Sensor
  • Sensor Package : DFN2x6

Usage Conditions


  • Operating Temperature Range : -40 - 150 DEGC  [-40 - 302 DEGF ]
  • Sensing Range (MM) : 1
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Electrical Inductance Sensors
Product Number G-MRCO-051
Product Name Magnetic Sensors
Unlock Full Specs
to access all available technical data

Similar Products