TE Connectivity Magnetic Sensors G-MRCO-047

Description
Electrical Characteristics Typical Average Current (MAMP) : 2.5 Typical Operating Voltage (V) : 5 Operation/Applicatio n Typical Signal Amplitude (MVV) : 11 Product Type Features Position Sensor Product Type : Magnetic Low Field Sensor Sensor Package : UDFN2.5x2.8 Usage Conditions Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]
Request a Quote Datasheet
Description
Electrical Characteristics Typical Average Current (MAMP) : 2.5 Typical Operating Voltage (V) : 5 Operation/Applicatio n Typical Signal Amplitude (MVV) : 11 Product Type Features Position Sensor Product Type : Magnetic Low Field Sensor Sensor Package : UDFN2.5x2.8 Usage Conditions Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Magnetic Sensors - G-MRCO-047 - TE Connectivity
Berwyn, PA, United States
Magnetic Sensors
G-MRCO-047
Magnetic Sensors G-MRCO-047
Electrical Characteristics Typical Average Current (MAMP) : 2.5 Typical Operating Voltage (V) : 5 Operation/Applicatio n Typical Signal Amplitude (MVV) : 11 Product Type Features Position Sensor Product Type : Magnetic Low Field Sensor Sensor Package : UDFN2.5x2.8 Usage Conditions Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]

Electrical Characteristics


  • Typical Average Current (MAMP) : 2.5
  • Typical Operating Voltage (V) : 5

Operation/Application


  • Typical Signal Amplitude (MVV) : 11

Product Type Features


  • Position Sensor Product Type : Magnetic Low Field Sensor
  • Sensor Package : UDFN2.5x2.8

Usage Conditions


  • Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Electrical Inductance Sensors
Product Number G-MRCO-047
Product Name Magnetic Sensors
Unlock Full Specs
to access all available technical data

Similar Products