TE Connectivity Magnetic Sensors G-MRCO-038

Description
Electrical Characteristics Typical Average Current (MAMP) : 2.5 Typical Operating Voltage (V) : 5 Operation/Applicatio n Signal Output : Passive Analog Typical Signal Amplitude (MVV) : 11 Packaging Features Magnetic Sensor Package : Hybrid Product Type Features Magnetic Sensor Product Type : Magnetic Linear Position Sensor Usage Conditions Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Request a Quote
Description
Electrical Characteristics Typical Average Current (MAMP) : 2.5 Typical Operating Voltage (V) : 5 Operation/Applicatio n Signal Output : Passive Analog Typical Signal Amplitude (MVV) : 11 Packaging Features Magnetic Sensor Package : Hybrid Product Type Features Magnetic Sensor Product Type : Magnetic Linear Position Sensor Usage Conditions Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Magnetic Sensors - G-MRCO-038 - TE Connectivity
Berwyn, PA, United States
Magnetic Sensors
G-MRCO-038
Magnetic Sensors G-MRCO-038
Electrical Characteristics Typical Average Current (MAMP) : 2.5 Typical Operating Voltage (V) : 5 Operation/Applicatio n Signal Output : Passive Analog Typical Signal Amplitude (MVV) : 11 Packaging Features Magnetic Sensor Package : Hybrid Product Type Features Magnetic Sensor Product Type : Magnetic Linear Position Sensor Usage Conditions Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]

Electrical Characteristics


  • Typical Average Current (MAMP) : 2.5
  • Typical Operating Voltage (V) : 5

Operation/Application


  • Signal Output : Passive Analog
  • Typical Signal Amplitude (MVV) : 11

Packaging Features


  • Magnetic Sensor Package : Hybrid

Product Type Features


  • Magnetic Sensor Product Type : Magnetic Linear Position Sensor

Usage Conditions


  • Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Electrical Inductance Sensors
Product Number G-MRCO-038
Product Name Magnetic Sensors
Unlock Full Specs
to access all available technical data

Similar Products