Manufacturer: TE Connectivity Measurement Specialties
Win Source Part Number: 803020-G-MRCO-017
Packaging: Reel
Mounting Style: Surface Mount
Technology: Magnetoresistive
Output Type: Analog Voltage
Axis: Single
Supplier Device Package: 8-TDFN
Temperature Range - Operating: -45°C ~ 125°C
Manufacturer Package: 8-WDFN Exposed Pad
Popularity: Medium
Fake Threat In the Open Market: 73 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 3,000
MSL Level: 1 (Unlimited)
Supply Voltage (V): 5V ~ 30V
SENSOR MR ANALOG 8TDFN
SENSOR MR ANALOG 8TDFN
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | Magnetic Sensor Chips | Magnetic Sensor Chips | Magnetic Sensor Chips |
| Product Number | 803020-G-MRCO-017 | G-MRCO-017 | G-MRCO-017 |
| Product Name | Magnetic Sensors - Magnetic Sensors - Linear, Compass (ICs) - G-MRCO-017 | Sensors, Transducers - Magnetic Sensors - Linear, Compass (ICs) | Linear, Compass (ICs) |
| Sensor Type | Magnetic | Magnetic | Magnetic |